Microchip Technology's MCP79520T-I/MS Real-Time Clock/Calendar
The MCP79520T-I/MS from Microchip Technology is a highly integrated Real-Time Clock/Calendar (RTCC) optimized for time tracking and data logging applications. This compact and efficient device is housed in an MSOP package, designed to operate over the industrial temperature range.
Key Features:
- Battery-Backed Operation: Includes a battery-backup input for continuous timekeeping and allows for low-power operation.
- Digital Trimming: Offers digital trimming to compensate for crystal frequency drifts, ensuring accurate timekeeping over the product's life.
- Communication Interface: Features a Serial Peripheral Interface (SPI) for easy communication with microcontrollers and other digital systems.
- Multiple Alarms: Provides multiple alarms that can be programmed for single or periodic events, enhancing the device's versatility in various applications.
- EEPROM Memory: Comes with integrated EEPROM memory, which is useful for data storage and can be utilized for device configuration or data logging purposes.
- Extended Temperature Range: Operates reliably over an industrial temperature range, making it suitable for demanding environments.
Applications:
The MCP79520T-I/MS is ideal for a wide range of applications, including:
- Smart energy (smart meters, thermostats)
- Automotive systems (GPS, telematics)
- Industrial applications (networking, automation, data loggers)
- Consumer electronics (watches, alarm clocks, electronic toys)
Product Specifications:
Parameter
Value
Package Type
MSOP
Temperature Range
Industrial (-40°C to +85°C)
Interface Type
SPI
Voltage Supply
1.8V to 5.5V
The MCP79520T-I/MS is a robust and flexible solution for timekeeping in embedded systems, providing a reliable and feature-rich timekeeping solution for modern electronic applications.