EN
  • EN
  • DE

MCP87090T-U/LC

Part No MCP87090T-U/LC
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 8PDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 48A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.7V @ 250μA
Max Gate Charge 10nC @ 4.5V
Max Input Capacitance 580pF @ 12.5V
Maximum Gate-Source Voltage +10V, -8V
Power Dissipation (Max) 1.8W (Ta)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-PDFN (3x3)
Dimension 8-PowerTDFN
Win Source Part Number 1075419-MCP87090T-U/LC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP87090T-U/LC CAD Model

Description

The MCP87090T-U/LC is a cutting-edge component from Microchip Technology, renowned for its high-performance and reliability in various electronic applications. This product is a testament to Microchip's commitment to providing innovative solutions to the ever-evolving demands of the electronics industry.

Key Features

  • High Precision: The MCP87090T-U/LC offers precise voltage regulation, ensuring stable operation for sensitive electronic circuits.
  • Low Power Consumption: Designed for energy efficiency, this component is ideal for battery-powered devices, contributing to longer battery life and reduced power costs.
  • Temperature Range: It operates effectively over a wide temperature range, making it suitable for diverse environmental conditions.
  • Package: The device comes in a compact, surface-mount package that is both space-saving and conducive to modern PCB design techniques.

Applications

The versatility of the MCP87090T-U/LC allows it to be integrated into a broad spectrum of applications, which include:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Power Management Solutions
  • Portable Devices

Quality and Reliability

Microchip Technology is known for its stringent quality control standards, and the MCP87090T-U/LC is no exception. It is manufactured to the highest quality standards, ensuring performance and durability that customers can rely on. Whether it's being used in a critical industrial application or a consumer electronic device, this product delivers the reliability that is synonymous with the Microchip brand.

Technical Support and Resources

Microchip Technology provides extensive technical support and resources for the MCP87090T-U/LC. Customers can access a wide range of tools, including datasheets, reference designs, and application notes, to facilitate the integration of this component into their projects. With a global network of technical experts, Microchip ensures that support is readily available for designers and engineers at every stage of their product development.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess