EN
  • EN
  • DE
  • IT

MCP87130T-U/MF

Part No MCP87130T-U/MF
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 43A 8PDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 25 V 43A (Tc) 2.1W (Ta) Surface Mount 8-PDFN (5x6)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 8-PDFN (5x6)
Family Name MCP87130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number MCP87130T-U/MF-ND, MCP87130T-U/MFTR, MCP87130TUMF, MCP87130T-U/MFDKR, MCP87130T-U/MFCT
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884333-MCP87130T-U/MF
Ultra Librarian 3D Model Ultra Librarian MCP87130T-U/MF CAD Model

Description

Microchip Technology's MCP87130T-U/MF Power MOSFET

Introducing the MCP87130T-U/MF, a high-performance Power MOSFET from the industry-leading manufacturer, Microchip Technology. This MOSFET is designed to cater to a wide range of applications, offering efficiency and reliability for designers focused on power management solutions.

Key Features:

  • Low On-Resistance (R<sub>DS(on)): The MCP87130T-U/MF boasts an exceptionally low on-resistance, resulting in reduced power loss and improved efficiency, which is crucial for power-sensitive applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring minimal transition losses and better performance in power conversion systems.
  • Advanced Packaging: Packaged in a compact 8-lead PDFN with an exposed pad for excellent thermal performance, the MCP87130T-U/MF is optimized for space-constrained applications while maintaining a high level of power density.
  • High-Temperature Operation: Capable of operating at junction temperatures of up to 150°C, this device is suitable for environments that demand high-temperature performance and reliability.
  • Robustness: The MCP87130T-U/MF is engineered to withstand harsh conditions, offering a robust solution with its high avalanche energy rating, making it an excellent choice for rugged applications.

Applications:

The versatility of the MCP87130T-U/MF allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Synchronous Buck or Boost Converters
  • Motor Control Circuits
  • Power Supply Modules
  • LED Lighting Systems
  • High-Efficiency Power Management Designs

Whether you're designing a power supply for consumer electronics, an industrial automation system, or a high-efficiency LED driver, the MCP87130T-U/MF from Microchip Technology provides a solution that combines performance with durability. Its advanced features ensure that it meets the stringent requirements of modern power management tasks, making it an excellent choice for your next design project.

For detailed specifications, application notes, and additional resources, please refer to the official Microchip Technology documentation for the MCP87130T-U/MF Power MOSFET.

You May Also Be Interested in

ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616
Infineon Technologies
Lowest to $1.0517
Rohm Semiconductor
Lowest to $2.5665
ON Semiconductor
Need more? Email Us
Broadcom Limited
0.5 to 18 GHz Low Noise E-PHEMT in a Wafer Scale Package | FET RF 5V 10GHZ 0402
Lowest to $416.0000
NEC
Lowest to $1.2018
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
MOSFET N/P-CH 30V 1.8/1.5A MCPH6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess