EN
  • EN
  • DE

MEC1418-SZ

Part No MEC1418-SZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description MEC, MIPS CORE, 192K SRAM, LPC &
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Manufacturer Microchip Technology
Package Tray
Core Processor MIPS32® M14K™
Number of I/O 106
Program Memory Type External Program Memory
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 144-WFBGA
Case / Package 144-WFBGA (9x9)
Family Name MEC1418
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884521-MEC1418-SZ
Ultra Librarian 3D Model Ultra Librarian MEC1418-SZ CAD Model

Description

The MEC1418-SZ is a state-of-the-art input/output (I/O) expander chip developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. Designed to enhance the functionality of embedded systems, the MEC1418-SZ is an integral component for designers looking to expand the number of I/Os in their projects without increasing the size or complexity of their microcontroller units (MCUs).

Key Features

  • High I/O Expansion: With the MEC1418-SZ, developers can add more I/O ports to their system, allowing for greater flexibility and scalability in design.
  • Efficient Data Management: The chip supports efficient data handling with its built-in serial interface, which minimizes the data traffic between the main processor and the I/O ports.
  • Low Power Consumption: Microchip's focus on power efficiency ensures that the MEC1418-SZ operates with minimal power, making it suitable for battery-powered and energy-sensitive applications.
  • Robust Performance: The MEC1418-SZ is designed to perform reliably in a wide range of conditions, ensuring consistent operation across various environments and applications.

Applications

The versatility of the MEC1418-SZ makes it an excellent choice for a broad spectrum of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Home Automation
  • Consumer Electronics
  • Communication Systems

Technical Specifications

Parameter Value Supply Voltage 2.5V to 3.6V Operating Temperature -40°C to +85°C Interface Type Serial Package QFN

With its robust feature set, the MEC1418-SZ from Microchip Technology is an exceptional choice for designers looking to expand their system's capabilities without compromising on space, power, or performance.

You May Also Be Interested in

Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8610 $53.1660
14+ $7.2706 $101.7884
22+ $7.0434 $154.9548
30+ $6.8162 $204.4860
38+ $6.5890 $250.3820
51+ $5.9074 $301.2774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess