EN
  • EN
  • DE

MIC2086-JBQS

Part No MIC2086-JBQS
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOW SWAP SGL 20-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Applications InfiniBand
Features Auto Retry, OVP
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 2.3 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.6mA
Mounting SMD (SMT)
Case / Package 20-QSOP
Feature Pins CFILTER, COMP+, COMP-, COMPOUT, CPOR, CRWBR, DIS, /FAULT, FB, ON, OV, /POR, PWRGD, REF
Win Source Part Number 044702-MIC2086-JBQS
Ultra Librarian 3D Model Ultra Librarian MIC2086-JBQS CAD Model

Description

Microchip Technology's MIC2086-JBQS Power Distribution Switch

The MIC2086-JBQS from Microchip Technology is a state-of-the-art power distribution switch designed to provide a reliable and efficient solution for USB and other hot-swap applications. This device is part of Microchip's family of single-channel power distribution switches that cater to a wide range of power management needs.

Constructed with robust features, the MIC2086-JBQS incorporates built-in over-current and thermal protection, ensuring the safety and longevity of both the switch and the downstream devices it powers. The switch is capable of handling a continuous output current of up to 2A, making it suitable for more demanding applications.

One of the standout features of the MIC2086-JBQS is its programmable current limit, which allows users to tailor the device's performance to specific requirements. This flexibility is further enhanced by the device's fast short-circuit response time, which quickly protects the circuit in the event of a fault.

The MIC2086-JBQS also boasts a low quiescent current, which minimizes power consumption when the switch is in an idle state. This feature is particularly valuable for battery-powered applications, where energy efficiency is critical.

With an input voltage range of 2.7V to 5.5V, the MIC2086-JBQS is versatile and can be used in a variety of systems without the need for additional voltage conversion. Its compact and thermally efficient package ensures easy integration into space-constrained designs while maintaining optimal performance.

For ease of use, the MIC2086-JBQS includes a fault status output that provides real-time feedback on the operational state of the switch. This allows for quick diagnostics and system monitoring, which is essential for maintaining high reliability and performance.

Overall, the MIC2086-JBQS power distribution switch is an excellent choice for designers looking for a high-quality, flexible, and efficient solution for managing power distribution in their electronic systems. Its comprehensive set of features makes it a valuable component in any power management design.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess