EN
  • EN
  • DE

MIC2090-1YM5-TR

Part No MIC2090-1YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DIST Single 5.5V 0.1A 5-Pin SOT-23 T/R / IC DISTRIBUTION SW 50MA SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 1.8 V ~ 5.5 V
Current - Output (Maximum) 50mA
Rds On (Typ) 700 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 788460-MIC2090-1YM5-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2090
Introduction Date March 21, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC2090-1YM5-TR CAD Model

Description

Product Overview: MIC2090-1YM5-TR by Microchip Technology

The MIC2090-1YM5-TR is a high-performance, single-channel power distribution switch designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This particular component is part of Microchip's extensive range of power management solutions and is engineered to provide efficient power distribution and circuit protection in a variety of electronic applications.

Key Features

  • Current Limiting: The switch offers programmable current limiting to protect the device and the load from excessive current draw that can lead to damage.
  • Thermal Shutdown: It incorporates a thermal shutdown feature that prevents overheating by shutting down the switch operation when the junction temperature exceeds safe limits.
  • Under-Voltage Lockout (UVLO): The MIC2090-1YM5-TR ensures stable operation by disabling the switch during under-voltage conditions, which can prevent erratic system behavior.
  • Fast Short-Circuit Response: The device is designed to respond quickly to short-circuit conditions, providing robust protection for downstream components.
  • Controlled Rise Time: With a controlled rise time, the switch minimizes inrush current, which is beneficial for applications where power sequencing is critical.
  • Reverse Current Blocking: When the switch is off, reverse current flow is blocked, enhancing the protection for the power source and other circuitry.

Applications

The MIC2090-1YM5-TR is suitable for a wide range of applications, including but not limited to:

  • USB and Portable Devices
  • Hot-Swap Supplies
  • Power Distribution Systems
  • Peripheral Ports

Product Specifications

The MIC2090-1YM5-TR comes in a compact SOT-23-5 package, optimized for space-constrained applications. It operates over a wide input voltage range and is characterized by low quiescent current, making it an energy-efficient choice for battery-operated devices. This product is also available in tape and reel format, denoted by the "-TR" suffix, facilitating efficient assembly for high-volume production.

Reliability and Quality

As with all Microchip products, the MIC2090-1YM5-TR is manufactured to high standards, ensuring reliability and performance consistency. Customers can expect a product that meets stringent quality controls and is backed by Microchip's commitment to customer satisfaction.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5114 $58.8110
245+ $0.4786 $117.2570
375+ $0.4620 $173.2500
540+ $0.4290 $231.6600
705+ $0.4125 $290.8125
875+ $0.3961 $346.5875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,979 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess