EN
  • EN
  • DE

MIC2103YML-TR

Part No MIC2103YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16MLF / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLF® (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Series HyperLight Load®
Package Tape & Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5V ~ 75V
Frequency - Switching 200kHz ~ 600kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-MLF® (3x3)
Base Product Number MIC2103
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-MIC2103YML-CTINACTIVE,1611-MIC2103YML-DKR-ND,1611-MIC2103YML-DKR,576-4156-6,1611-MIC2103YML-DKRINACTIVE,1611-MIC2103YML-CT-ND,576-4156-2,1611-MIC2103YML-CT,576-4156-1,MIC2103YML TR,MIC2103YMLTR
Standard Package 5,000
Win Source Part Number 1078754-MIC2103YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2103YML-TR CAD Model

Description

Microchip Technology MIC2103YML-TR Product Overview

The MIC2103YML-TR from Microchip Technology is a high-performance, feature-rich synchronous buck (step-down) regulator designed to meet the stringent requirements of modern electronic applications. This device is part of Microchip's extensive range of power management solutions and is suitable for a variety of applications including consumer electronics, industrial systems, and telecommunications equipment.

Key Features

  • High Efficiency: The MIC2103YML-TR is capable of delivering high efficiency across a wide load range, making it an ideal choice for battery-powered devices where power conservation is critical.
  • Adjustable Output Voltage: It offers an adjustable output voltage range, providing the flexibility needed to cater to specific voltage requirements of different applications.
  • Integrated MOSFETs: The inclusion of internal power MOSFETs simplifies the design and reduces external component count, which can save board space and reduce overall system cost.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various supply voltages and ensuring compatibility with a diverse set of power sources.
  • Thermal Protection: With built-in thermal shutdown protection, the MIC2103YML-TR safeguards itself and the system from damage due to excessive temperatures.
  • Frequency Synchronization: The device can synchronize to an external clock, which helps to minimize electromagnetic interference (EMI) in noise-sensitive applications.

Applications

The versatility of the MIC2103YML-TR makes it suitable for a wide range of applications, including:

  • Point-of-Load (POL) conversions
  • Networking and telecommunications equipment
  • Computing and storage systems
  • Industrial power supplies
  • Portable and battery-operated devices

Packaging and Availability

The MIC2103YML-TR is available in a compact MLF® package, which is optimized for space-constrained applications. The device is also provided in tape and reel format (denoted by the suffix 'TR'), facilitating efficient handling and manufacturing for high-volume production. The product is part of Microchip's commitment to providing long-term availability, ensuring support for extended product life cycles and reducing the risk of obsolescence.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
Lowest to $3.7940
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1210 $53.0570
40+ $2.5608 $102.4320
61+ $2.4808 $151.3288
84+ $2.4008 $201.6672
108+ $2.3208 $250.6464
145+ $2.0807 $301.7015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess