EN
  • EN
  • DE
  • IT

MIC2131-1YTSE

Part No MIC2131-1YTSE
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8 V to 40 V
Frequency - Switching 150kHz
Duty Cycle (Max) 92%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-eTSSOP
Win Source Part Number 122889-MIC2131-1YTSE
Ultra Librarian 3D Model Ultra Librarian MIC2131-1YTSE CAD Model

Description

Introducing the MIC2131-1YTSE Step-Down Converter from Microchip Technology

The MIC2131-1YTSE is a high-performance, synchronous step-down regulator module from Microchip Technology, designed to deliver efficiency and reliability for a wide range of applications. This compact and powerful integrated circuit (IC) is an ideal solution for converting higher voltage inputs to lower voltage outputs with excellent power efficiency.

At the heart of the MIC2131-1YTSE lies an advanced high-speed control scheme that enables fast transient response, ensuring stable operation even under dynamic load conditions. The device operates over a wide input voltage range from 4.5V to 19V, making it versatile for various systems, including industrial, automotive, and telecommunications equipment.

Key Features:

  • Output Voltage: The MIC2131-1YTSE provides an adjustable output voltage range, which can be set from 0.8V to 5.5V via external resistors. This flexibility allows designers to tailor the output to meet specific requirements of the target application.
  • High Efficiency: With its synchronous rectification topology, the device achieves high efficiency, minimizing heat generation and improving system performance. This is particularly beneficial in power-sensitive designs.
  • Peak Current Capability: The regulator is capable of delivering up to 1A of continuous output current, ensuring sufficient power for a wide array of components.
  • Thermal Management: The MIC2131-1YTSE is equipped with thermal shutdown protection, safeguarding the device and the system from overheating.
  • Frequency Synchronization: It supports frequency synchronization to an external clock, which reduces noise and interference in noise-sensitive applications.
  • Compact Package: Housed in a small 10-pin 3mm x 3mm TDFN package, the MIC2131-1YTSE saves valuable board space, making it ideal for space-constrained applications.

The MIC2131-1YTSE also incorporates various protection features such as under-voltage lockout (UVLO), over-current protection (OCP), and over-voltage protection (OVP), ensuring robust operation under adverse conditions.

Whether you're designing power supplies for portable devices, point-of-load conversions, or distributed power systems, the MIC2131-1YTSE from Microchip Technology offers a compact, efficient, and reliable solution that meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7240 $51.5160
22+ $4.6966 $103.3252
33+ $4.5498 $150.1434
46+ $4.4031 $202.5426
59+ $4.2563 $251.1217
79+ $3.8160 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 487 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess