Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 14.5 V
Frequency - Switching 400kHz
Duty Cycle (Max) 92%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP-EP
Win Source Part Number 044703-MIC2159YMME
Ultra Librarian 3D Model Ultra Librarian MIC2159YMME CAD Model

Description

Microchip Technology's MIC2159YMME: High-Efficiency Synchronous Buck Controller

The MIC2159YMME is a high-performance synchronous buck controller from Microchip Technology, designed to efficiently manage power in a wide range of electronic applications. This advanced controller is housed in a compact 10-MSOP (EP) package, making it an excellent choice for space-constrained applications where power density and efficiency are critical.

At the heart of the MIC2159YMME is its ability to provide a high-efficiency power conversion through its synchronous buck topology, which reduces heat dissipation and improves overall system efficiency. This feature is particularly beneficial in portable devices, industrial systems, and telecommunications equipment where battery life and thermal management are of paramount importance.

The device operates over a wide input voltage range of 4.5V to 19V, making it versatile for various power supply scenarios. It is capable of delivering a continuous output current up to several amps, depending on external components and system design, with excellent load and line regulation characteristics.

One of the key benefits of the MIC2159YMME is its adjustable switching frequency, which can be set from 200kHz to 600kHz through an external resistor. This flexibility allows designers to optimize the performance of their power supply for specific applications, balancing efficiency and component size. Furthermore, the controller features a programmable soft-start function to minimize inrush current during startup, thereby enhancing system reliability.

Protection features integrated into the MIC2159YMME include under-voltage lockout, over-temperature protection, and a hiccup mode for over-current protection. These safeguards help prevent damage to the controller and the system it powers under abnormal operating conditions.

For engineers and designers looking for a robust and flexible power management solution, the MIC2159YMME from Microchip Technology stands out as an excellent choice. Its combination of efficiency, compactness, and comprehensive protection features make it a go-to component for demanding power supply designs.

For more detailed technical specifications and application guidance, please refer to the MIC2159YMME datasheet available on Microchip Technology's official website.

You May Also Be Interested in

Renesas Electronics America
Buck and Synchronous-Rectifier Pulse-Width Modulator (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6525CB
Texas Instruments
LOW POWER CURRENT MODE PUSH-PULL PWM
Lowest to $0.6312
ECAD model for UCC2808APW-2G4
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Need more? Email Us
ECAD model for MAX20412ATJC/V+
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $40.2822
ECAD model for LTC3863MPMSE#PBF
Microchip Technology
High-Efficiency Synchronous Buck Controller | IC REG CTRLR BUCK 16SSOP
Need more? Email Us
ECAD model for MIC2182-5.0YSM
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for SMBT1108LT1G
ON Semiconductor
IC REG BUCK CTLR 36QFN / Regulator Output DC-DC Controller IC 36-QFN (5x5)
Lowest to $0.8729
ECAD model for NCP81103MNTXG
Texas Instruments
IC REG CTRLR MULT TOP 20PLCC
Need more? Email Us
ECAD model for UC3525AQG3
Texas Instruments
Cascaded PWM Controller
Lowest to $3.0534
ECAD model for LM5041BMTCX/NOPB

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3206 $53.2060
23+ $4.3656 $100.4088
36+ $4.2292 $152.2512
49+ $4.0928 $200.5472
64+ $3.9564 $253.2096
85+ $3.5471 $301.5035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention