EN
  • EN
  • DE

MIC2169BYMM

Part No MIC2169BYMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 500kHz PWM Synchronous Buck Control IC | IC REG CTRLR BUCK 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 3V ~ 14.5V
Switching Frequency 500kHz
Duty Cycle (Maximum) 92%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number MIC2169
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222080-MIC2169BYMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2169BYMM CAD Model

Description

Microchip Technology's MIC2169BYMM: A Compact, High-Performance DC-DC Converter

The MIC2169BYMM is a cutting-edge DC-DC converter integrated circuit brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is specifically designed to meet the rigorous demands of power management within complex electronic systems.

Enclosed in a compact 10-pin MSOP (Mini Small Outline Package), the MIC2169BYMM boasts a high level of integration, making it an ideal solution for space-constrained applications. With an input voltage range of 4.5V to 75V, this versatile converter can support a wide array of power sources, from single-cell batteries to industrial high-voltage rails, making it suitable for a diverse range of products, including automotive, industrial, and portable electronics.

At the heart of the MIC2169BYMM lies a high-frequency PWM (Pulse Width Modulation) controller that enables efficient power conversion with reduced external component size. Its adjustable output voltage can be set from 0.8V to VIN with an external resistor divider, giving designers the flexibility to tailor the output to their specific needs. The device's high switching frequency, which can go up to 600kHz, allows for the use of smaller, more cost-effective inductors and capacitors, further minimizing the overall footprint and bill of materials.

Featuring a range of built-in protection features, the MIC2169BYMM ensures safe operation under various conditions. These protections include undervoltage lockout (UVLO), thermal shutdown, and overcurrent protection (OCP), which safeguard the device and the system it powers. The thermal shutdown feature, in particular, prevents damage from overheating, while the UVLO ensures the device operates only when the input voltage is within a safe range.

For designers looking to optimize power efficiency, the MIC2169BYMM also offers a selectable operating mode that can be configured for either continuous conduction mode (CCM) for the best noise performance or discontinuous conduction mode (DCM) for improved efficiency at light loads.

In summary, the MIC2169BYMM from Microchip Technology is a robust and flexible DC-DC converter that provides a compact, efficient, and reliable solution for a wide range of power management applications. Its high level of integration, coupled with its advanced features, makes it an excellent choice for designers seeking to optimize their power systems in terms of both performance and size.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9314 $58.6280
49+ $2.4059 $117.8891
75+ $2.3308 $174.8100
103+ $2.2557 $232.3371
133+ $2.1806 $290.0198
178+ $1.9543 $347.8654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess