EN
  • EN
  • DE

W91531

Part No W91531
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401902-W91531
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W91531 CAD Model

Description

The Winbond W91531 is a voiceband codec designed for various telecommunications and voice applications, providing analog-to-digital (A/D) and digital-to-analog (D/A) conversion. This chip enables high-quality voice encoding and decoding. Often used in systems requiring clear and reliable voice communication.

Applications:

  • Telephony: Cordless phones, feature phones, and VoIP systems.
  • Voice Recorders: Digital voice recorders and personal recording devices.
  • Interactive Voice Response (IVR) Systems: Automation in call centers and customer service.
  • Security Systems: Voice communication for security devices.
  • Gaming: Headsets and microphones for clear voice communication.

Features:

  • A/D and D/A Conversion: High-resolution conversion for accurate voice signal processing.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Programmable Gain Amplifier (PGA): Adjusting input signal level.
  • Mu-Law and A-Law Companding: Voice compression algorithms.
  • On-Chip Filters: Integrated filters to reduce noise.
  • Serial Interface: Flexible interface for microcontrollers and DSPs.

Benefits:

  • Clear Voice Communication: Accurate and clear voice transmission.
  • Extended Battery Life: Low power consumption for portable devices.
  • Easy Integration: Simplified design and component reduction.
  • Cost-Effective: Comprehensive features at a competitive price.
  • Reliable Performance: Stable and consistent operation.

Additional Details:

The W91531 operates typically from a single 5V power supply. It supports both Mu-Law and A-Law companding, which are standard in telecommunications for voice signals. The integrated filters reduce noise, and the serial interface allows easy control. The programmable gain amplifier (PGA) optimizes the signal-to-noise ratio. This codec is a reliable solution for voiceband applications. Its versatile features and easy integration are popular for various communication devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Lowest to $0.3269
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess