EN
  • EN
  • DE

MIC2169BYMME

Part No MIC2169BYMME
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP / 500kHz PWM Synchronous Buck Control IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3V ~ 14.5V
Frequency - Switching 500kHz
Duty Cycle (Maximum) 92%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-EP
Part Number Series MIC2169
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809181-MIC2169BYMME
Ultra Librarian 3D Model Ultra Librarian MIC2169BYMME CAD Model

Description

Microchip Technology's MIC2169BYMME - High-Efficiency Synchronous Buck Regulator

The MIC2169BYMME from Microchip Technology is a high-performance, synchronous buck (step-down) regulator designed to meet the power management needs of modern electronic devices. This regulator is part of the MIC2169 series and comes in a compact 10-MSOP (EP) package, making it an excellent choice for space-constrained applications.

With an input voltage range of 4.5V to 19V, the MIC2169BYMME is versatile enough to handle a wide array of power sources, making it suitable for various applications ranging from consumer electronics to industrial systems. The device can deliver a continuous output current of up to 2A, ensuring sufficient power for demanding loads.

The MIC2169BYMME offers high efficiency, which is crucial for maintaining low power dissipation and extending battery life in portable devices. Efficiency is further enhanced by its ability to operate in pulse-width modulation (PWM) mode at heavy loads and automatically transition to pulse-frequency modulation (PFM) mode at light loads, providing the best balance between efficiency and output ripple.

Designers will appreciate the adjustable output voltage feature, which allows them to set the output voltage from 0.8V to 5.5V using external resistors. This flexibility ensures compatibility with a wide range of downstream components that require different operating voltages.

For protection, the MIC2169BYMME includes a variety of features to safeguard the regulator and the system it powers. These include under-voltage lockout (UVLO), thermal shutdown, and over-current protection (OCP). Additionally, the device offers a soft-start feature to minimize inrush current during startup, contributing to the system's reliability and stability.

Microchip Technology's MIC2169BYMME is a robust and efficient solution for designers looking to implement a compact, high-performance power supply in their next project. Its combination of performance, flexibility, and protection features makes it an ideal choice for a wide range of applications where space is at a premium and efficiency is paramount.

For detailed specifications and application support, designers are encouraged to consult the datasheet and Microchip Technology's technical resources.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4318 $50.1130
90+ $1.1748 $105.7320
135+ $1.1381 $153.6435
185+ $1.1014 $203.7590
235+ $1.0647 $250.2045
315+ $0.9546 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess