EN
  • EN
  • DE

MIC2177-3.3YWM

Part No MIC2177-3.3YWM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.5A Synchronous Buck Regulator | IC REG BUCK 3.3V 2.5A 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 16.5V
Min/Fixed Output Voltage 3.3V
Output Current 2.5A
Switching Frequency 200kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MIC2177
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1222089-MIC2177-3.3YWM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2177-3.3YWM CAD Model

Description

Microchip Technology MIC2177-3.3YWM Product Overview

The MIC2177-3.3YWM from Microchip Technology is a robust, high-efficiency, synchronous step-down (buck) regulator designed to deliver a fixed output voltage of 3.3V. This compact and versatile power management solution is ideal for a wide range of applications, including consumer electronics, telecommunications, and industrial systems, where space is at a premium and efficient power conversion is necessary.

Key Features

  • Fixed Output Voltage: The device provides a stable 3.3V output, which is essential for powering sensitive electronic components that require a precise voltage level.
  • High Efficiency: With synchronous rectification, the MIC2177-3.3YWM ensures efficient power conversion, which can lead to longer battery life in portable applications and reduced heat generation in all systems.
  • Adjustable Switching Frequency: The operating frequency can be programmed from 200kHz to 600kHz, allowing designers to optimize the regulator for efficiency or component size depending on the application requirements.
  • Integrated Features: The device includes internal compensation, a fixed-frequency PWM control scheme, and thermal shutdown protection, simplifying the design and enhancing reliability.
  • Wide Input Voltage Range: It can operate from an input voltage range of 4.5V to 28V, accommodating a variety of power sources and ensuring flexibility in system design.

Applications

The MIC2177-3.3YWM is suitable for a diverse set of applications where efficient power conversion is critical. It is particularly well-suited for:

  • Portable Devices
  • Networking Equipment
  • Industrial Control Systems
  • Point-of-Load Applications
  • Consumer Electronics

Package and Availability

The MIC2177-3.3YWM comes in a compact 16-pin 4mm x 4mm QFN package, which is designed to occupy minimal space on a PCB while providing excellent thermal performance. Microchip Technology's commitment to quality ensures that this regulator is manufactured to the highest standards, providing reliable and consistent performance for your critical power management needs.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to visit the official Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess