Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 32 V
Frequency - Switching 300kHz
Duty Cycle (Max) 86%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 023244-MIC2182YM
Ultra Librarian 3D Model Ultra Librarian MIC2182YM CAD Model

Description

Microchip Technology's MIC2182YM Step-Down DC-DC Converter

The MIC2182YM is a high-efficiency, synchronous buck regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust power management integrated circuit (IC) is engineered to convert a higher input voltage to a lower output voltage with outstanding accuracy and performance.

Key Features:

  • Input Voltage Range: The device can operate with an input voltage range from 4.5V to 19V, making it versatile for a wide array of applications, from industrial systems to consumer electronics.
  • Adjustable Output Voltage: The output voltage is adjustable down to 1.25V, providing the flexibility needed to power the latest low-voltage microprocessors and DSPs.
  • High Efficiency: Thanks to its synchronous rectification and internal MOSFETs, the MIC2182YM can achieve up to 95% efficiency, minimizing heat dissipation and energy loss.
  • High Output Current: It is capable of delivering up to 2A of continuous output current, sufficient for a wide range of power-hungry applications.
  • Frequency Synchronization: The IC features a frequency synchronization pin that allows the switching frequency to be synchronized to an external clock, reducing noise and potential interference in sensitive applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current-limit protection features ensure the safety and reliability of the device under extreme operating conditions.
  • Small Package: The regulator comes in a compact 16-pin SOIC package, saving valuable board space in space-constrained applications.

Applications:

The MIC2182YM is ideal for a variety of applications, including:

  • Portable Devices
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Systems
  • Computing Platforms

With its high level of integration and performance, the MIC2182YM from Microchip Technology offers a sophisticated solution for designers looking to optimize their power management systems. Its combination of efficiency, adjustability, and protection features makes it a reliable choice for managing DC-DC conversion in a multitude of electronic products.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, 3.5-V TO 65-V LOW-IQ / Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-VQFN (6x6)
Lowest to $4.3091
ECAD model for LM5143QRHARQ1
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN / Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 44-QFN (7x7)
Need more? Email Us
ECAD model for ZL8802ALAFT
Analog Devices Inc.
IC REG CTRLR SYNC BUCK 60V 20QFN
Lowest to $18.6333
ECAD model for LTC7800HUDC#PBF
Analog Devices Inc.
IC REG CTRLR BUCK PMBUS 52QFN / Buck Regulator Positive Output Step-Down I²C, PMBus DC-DC Controller IC 52-QFN (7x8)
Lowest to $29.4699
ECAD model for LTC3886IUKG#PBF
Microsemi Corporation
REGULATING PULSE WIDTH MODULATOR
Need more? Email Us
ECAD model for SG2526N
Microchip Technology
IC REG CTRLR
Lowest to $3.0991
ECAD model for MCP19125T-E/MQ
Maxim Integrated
IC REG CTRLR BUCK 16QSOP
Lowest to $8.1187
ECAD model for MAX15046AAEE+
Texas Instruments
IC REG CTRLR FWRD CONV 16SOIC / Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Need more? Email Us
ECAD model for UCC3580DTR-1
Analog Devices Inc.
IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Lowest to $46.6652
ECAD model for LTC3892HUH-2#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7680 $52.6080
14+ $7.1943 $100.7202
22+ $6.9695 $153.3290
30+ $6.7446 $202.3380
39+ $6.5198 $254.2722
52+ $5.8454 $303.9608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,283 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention