EN
  • EN
  • DE

MIC2204BMM-TR

Part No MIC2204BMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SYNC 10MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1V
Maximum Output Voltage 5.5V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 058528-MIC2204BMM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2204BMM-TR CAD Model

Description

Microchip Technology MIC2204BMM-TR

The MIC2204BMM-TR from Microchip Technology is a high-performance, frequency-programmable, synchronous step-down regulator that is ideal for powering core voltages of low-power processors and DSPs. It is designed to be a compact, efficient, and versatile solution for a wide range of applications, from portable devices to networking equipment.

Key Features:

  • Input Voltage Range: The device supports a wide input voltage range, typically from 2.7V to 5.5V, making it suitable for single-cell lithium-ion or multi-cell alkaline/NiCd/NiMH applications.
  • Adjustable Output Voltage: The output voltage is adjustable down to 1V, which allows for great flexibility in matching the voltage requirements of various loads.
  • High Efficiency: The MIC2204BMM-TR offers high efficiency, which is essential for extending battery life in portable applications. This is achieved through its synchronous switching topology.
  • Programmable Switching Frequency: The switching frequency is programmable from 1MHz to 4MHz, allowing designers to optimize the regulator for size, efficiency, and output ripple.
  • Thermal Shutdown: The device includes thermal shutdown protection that safeguards the device from damage due to overheating.
  • Current Mode Control: Current mode control provides fast transient response and cycle-by-cycle current limit for improved system reliability and protection.
  • Low Quiescent Current: It features a low quiescent current, which is crucial for reducing standby power consumption and maximizing efficiency under light load conditions.
  • Package: The MIC2204BMM-TR is available in a 10-pin MSOP (Micro Small Outline Package), which is suitable for space-constrained applications.

Applications:

The MIC2204BMM-TR is designed for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • PDAs and smartphones
  • Wireless LAN devices
  • GPS receivers
  • Digital cameras
  • Set-top boxes

Its high level of integration and performance makes the MIC2204BMM-TR a reliable choice for designers looking to create sophisticated yet energy-efficient products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Analog Devices Inc.
IC REG BUCK ADJ 3.5A 24QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Lowest to $72.7612
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
Analog Devices Inc.
BOOST/SEPIC/INVERTING DC/DC CONV / Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 250mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Lowest to $18.3695
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess