EN
  • EN
  • DE

MIC2206-1.2YML-TR

Part No MIC2206-1.2YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR SYNC 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 2
Frequency - Switching 2MHz
Voltage/Current - Output 1 1.2V, 1A
Voltage/Current - Output 2 1V, 120mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 106833-MIC2206-1.2YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2206-1.2YML-TR CAD Model

Description

Product Overview: MIC2206-1.2YML-TR from Microchip Technology

The MIC2206-1.2YML-TR is a high-performance, PWM (Pulse Width Modulation) synchronous buck (step-down) regulator from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This regulator is designed to deliver a fixed output voltage of 1.2V with exceptional efficiency and accuracy, making it a prime choice for portable devices, where power conservation is paramount.

Encased in a compact 10-lead 3mm x 3mm MLF® package, the MIC2206-1.2YML-TR is optimized for space-constrained applications. It is capable of delivering up to 2A of continuous output current, which makes it suitable for powering a wide range of devices, from microprocessors and DSPs to various other digital loads that require a low-voltage, high-current power supply.

One of the significant features of the MIC2206-1.2YML-TR is its high efficiency, which is achieved through the use of internal power MOSFETs and Microchip's proprietary HyperLight Load® technology. This technology enables the regulator to maintain high efficiency even at light loads, which is crucial for extending battery life in portable applications.

The device offers a range of protective features to ensure reliable operation under various conditions. These include under-voltage lockout (UVLO), thermal shutdown, and over-current protection. With a wide input voltage range of 2.7V to 5.5V, the MIC2206-1.2YML-TR can operate from single-cell lithium-ion batteries or other standard power supplies, providing design flexibility for engineers.

Furthermore, the MIC2206-1.2YML-TR supports a switching frequency of 2MHz, which allows for the use of small external components, reducing the overall solution footprint and cost. It also features a 100% duty cycle for low-dropout operation, ensuring a stable output even when the input supply is very close to the output voltage.

With its robust design, high efficiency, and compact size, the MIC2206-1.2YML-TR is an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess