MIC2211-2.8/3.0BML Dual LDO Voltage Regulator
The MIC2211-2.8/3.0BML is a high-performance, dual linear voltage regulator designed by Microchip Technology, offering a compact and efficient solution for a wide range of applications. This regulator is designed to provide a fixed output voltage of 2.8V and 3.0V, making it ideal for powering sensitive electronic devices that require stable and precise voltage levels.
Key Features:
- Dual Output: The device features two LDO regulators that can supply up to 300mA (ch1) and 150mA (ch2) of output current, respectively.
- Low Dropout: It boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- High Accuracy: The output voltage accuracy is ±2% for stable and reliable power supply.
- Power Good (PG) Output: The MIC2211 includes a PG output for channel 1, providing a system-ready signal for power sequencing.
- Thermal Shutdown: Integrated thermal shutdown feature protects the device from overheating, enhancing system reliability.
- Current Limit Protection: Built-in current limit protection guards against excessive currents that could damage the regulator or the powered device.
- Low Quiescent Current: The regulator is optimized for battery-powered applications with a low quiescent current to prolong battery life.
- Small Package: The MIC2211-2.8/3.0BML is available in a compact 10-pin 2x2mm MLF® package, suitable for space-constrained applications.
Applications:
The MIC2211-2.8/3.0BML is versatile and can be used in a variety of electronic devices, including:
- Mobile Phones
- Wireless LAN Devices
- Personal Digital Assistants (PDAs)
- Portable Media Players
- Handheld Gaming Consoles
- GPS Receivers
With its precise voltage regulation, low power consumption, and compact size, the MIC2211-2.8/3.0BML from Microchip Technology is an excellent choice for designers looking to improve the performance and efficiency of their portable and battery-powered devices.