EN
  • EN
  • DE

MIC2211-JGBML-TR

Part No MIC2211-JGBML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V/1.8V 10MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V, 1.8V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1076011-MIC2211-JGBML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2211-JGBML-TR CAD Model

Description

Product Overview: MIC2211-JGBML-TR from Microchip Technology

The MIC2211-JGBML-TR is a high-performance, low-noise LDO (Low Dropout Regulator) and voltage supervisor integrated circuit designed and manufactured by Microchip Technology. This component is specifically engineered to provide a stable and reliable power supply for sensitive electronic applications, ensuring optimal performance of the system it powers.

Featuring dual LDOs, the MIC2211-JGBML-TR offers a unique combination of low dropout voltage and low ground current, making it ideal for battery-powered devices where extending battery life is crucial. The device's low quiescent current, typically 50µA per LDO, contributes to its energy efficiency. The high PSRR (Power Supply Rejection Ratio) of the MIC2211 ensures that the output remains stable even with significant variations in the input voltage, which is particularly important in environments with fluctuating power conditions.

The MIC2211-JGBML-TR comes in a small 10-pin 2x2mm MLF® package, which is an excellent choice for space-constrained applications. Its compact form factor allows designers to minimize the footprint on the PCB without compromising performance. The device operates over a wide input voltage range of 2.25V to 5.5V, providing versatility in various application scenarios.

With an adjustable output voltage range from 1.0V to 3.6V and fixed options available, the MIC2211-JGBML-TR can cater to different voltage requirements. Furthermore, the built-in voltage supervisor monitors the system voltage, providing an additional layer of protection by resetting the system when voltage levels fall outside the predefined range, ensuring the integrity and reliability of the device it powers.

The MIC2211-JGBML-TR also features thermal shutdown and current limit protection, safeguarding the device from damage that could be caused by excessive temperature or current conditions. These features make it an excellent choice for a wide array of applications, including portable devices, wireless handsets, digital cameras, and other advanced electronic devices requiring stable and efficient power management.

In summary, the MIC2211-JGBML-TR from Microchip Technology is a versatile, efficient, and reliable solution for modern electronic applications demanding high-quality power management.

You May Also Be Interested in

Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess