EN
  • EN
  • DE

MIC2212-DNBML-TR

Part No MIC2212-DNBML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.85V/2.85V 10MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.85V, 2.85V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1076027-MIC2212-DNBML-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC2212-DNBML-TR CAD Model

Description

Introducing the MIC2212-DNBML-TR from Microchip Technology

The MIC2212-DNBML-TR is a high-performance, dual-channel power management IC (PMIC) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This PMIC is specifically tailored for portable devices that require compact and efficient power management solutions.

Key Features

  • Dual LDO Regulators: The MIC2212 incorporates two low-dropout linear regulators that deliver a stable and noise-free power supply, crucial for sensitive analog and digital circuits.
  • High Accuracy: With an output voltage accuracy of ±2%, the device ensures precise power delivery to the load, enhancing the performance of the end application.
  • Low Quiescent Current: Designed for battery-operated devices, the MIC2212 boasts a low quiescent current, which significantly extends battery life and reduces power consumption when in standby mode.
  • Thermal Shutdown: An integrated thermal shutdown feature provides protection against excessive temperature, ensuring the reliability and longevity of both the PMIC and the system it powers.
  • Current Limiting: Built-in current limiting safeguards the device and the application from damage due to overcurrent conditions.

Applications

The MIC2212-DNBML-TR is suitable for a wide range of applications, particularly those requiring dual power rails with high efficiency and low noise characteristics. Typical applications include:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Wireless Handsets and Accessories
  • GPS Devices
  • Camera Modules

Package and Availability

The MIC2212 is offered in a compact, lead-free 10-pin 2x2mm MLF® package, which is ideal for space-constrained applications. It is available in tape and reel packaging, denoted by the "-TR" suffix, facilitating easy integration into automated manufacturing processes.

Quality and Support

As with all Microchip products, the MIC2212-DNBML-TR is supported by Microchip's global customer service and technical support network. The device is manufactured to the highest quality standards, ensuring reliable performance in the most demanding environments.

For detailed technical specifications, application notes, and support resources, please visit Microchip Technology's official website or contact their sales and support team.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess