EN
  • EN
  • DE

MIC2214-JPYML-TR

Part No MIC2214-JPYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V/3V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V, 3V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1076048-MIC2214-JPYML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2214-JPYML-TR CAD Model

Description

Microchip Technology's MIC2214-JPYML-TR

The MIC2214-JPYML-TR is a high-performance, dual linear voltage regulator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision voltage regulator is specifically engineered to meet the power management needs of a wide range of applications, including portable devices, wireless communication equipment, and various other electronic products where efficient power conversion is critical.

Key Features

  • Dual Output: The MIC2214 offers two independent voltage regulators, each capable of delivering up to 300mA of output current, which makes it an ideal choice for systems that require multiple regulated voltages from a single power source.
  • Low Dropout: It features a low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is minimal, thereby extending battery life in portable applications.
  • High Accuracy: With an output voltage accuracy of ±2%, the MIC2214 provides precise voltage regulation, which is essential for sensitive electronic components.
  • Adjustable Output: The output voltage of each regulator can be adjusted using external resistors, giving designers the flexibility to tailor the output to specific requirements.
  • Power Good (PG) Output: The inclusion of a 'power good' output signal allows for system monitoring and sequencing, indicating when the output voltage is within its nominal range.
  • Thermal Shutdown and Current Limit: These safety features protect the device against excessive current and overheating, ensuring reliable performance and longevity.
  • Low Quiescent Current: The MIC2214 is optimized for low quiescent current, minimizing power consumption when the device is in standby mode.

Package and Availability

The MIC2214-JPYML-TR comes in a compact, 10-pin 2x2mm MLF® package, making it suitable for space-constrained applications. It is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. The 'TR' suffix denotes the tape and reel packaging option, which is often preferred for automated manufacturing environments.

Applications

With its dual-channel configuration and robust feature set, the MIC2214-JPYML-TR is well-suited for a variety of applications, including:

  • Mobile Phones and PDAs
  • Bluetooth® Headsets
  • Digital Cameras and Audio Devices
  • GPS Receivers
  • Portable Medical Equipment

This product exemplifies Microchip Technology's commitment to providing innovative power management solutions that enhance performance and extend battery life in portable and wireless applications.

You May Also Be Interested in

Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess