EN
  • EN
  • DE

MIC2224YML

Part No MIC2224YML
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV RF PWR 1OUT 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Applications Converter, 2.5G, 3G CDMA RF Power Amplifiers
Voltage - Input 2.7V ~ 5.5V
Number of Outputs 1
Voltage - Output 0.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad, 10-MLF®
Supplier Device Package 10-MLF® (3x3)
Base Product Number MIC2224
Standard Package 300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 229192-MIC2224YML
Ultra Librarian 3D Model Ultra Librarian MIC2224YML CAD Model

Description

Microchip Technology MIC2224YML Product Overview

The MIC2224YML from Microchip Technology is a highly efficient, compact, and versatile power management integrated circuit (PMIC) designed to meet the rigorous demands of modern portable and battery-powered electronics. This device offers a seamless solution for managing power in space-constrained and power-sensitive applications such as smartphones, tablets, wireless peripherals, and IoT devices.

Key Features:

  • High Efficiency: The MIC2224YML is engineered for maximum power efficiency, which is crucial for extending battery life in portable devices. It ensures minimal power loss during voltage conversion, which is essential for today's energy-conscious electronic products.
  • Adjustable Output Voltage: With the ability to adjust the output voltage, this PMIC provides designers with the flexibility to cater to different power requirements of various system components, making it a versatile choice for a wide range of applications.
  • Integrated Power MOSFETs: The inclusion of integrated power MOSFETs reduces the number of external components required, saving on both board space and overall system cost.
  • Thermal Protection: The MIC2224YML is equipped with thermal protection features that safeguard the device and the system against overheating, ensuring reliable operation under various conditions.
  • Low Quiescent Current: The device's low quiescent current is ideal for battery-powered applications, as it minimizes the drain on the battery when the device is in standby mode.

Applications:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Peripherals
  • Internet of Things (IoT) Devices
  • Wearable Technology

The MIC2224YML is packaged in a compact 10-lead 3x3mm MLF® package, which is perfect for portable applications where space is at a premium. With its comprehensive feature set and Microchip Technology's reputation for quality, the MIC2224YML is an excellent choice for designers looking to enhance the power management capabilities of their next-generation electronic devices.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official Microchip Technology datasheets and support documentation.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $9.2716
Renesas Electronics America
IC REG CTRLR VR12 2OUT 48TQFN
Need more? Email Us
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Intersil
SWITCHING REGULATOR
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9148 $59.4620
155+ $0.7508 $116.3740
240+ $0.7265 $174.3600
330+ $0.7034 $232.1220
425+ $0.6803 $289.1275
570+ $0.6098 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,225 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess