EN
  • EN
  • DE

MIC2225-GMYMT-TR

Part No MIC2225-GMYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR 10TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 2
Frequency - Switching 2MHz
Voltage/Current - Output 1 1.8V, 600mA
Voltage/Current - Output 2 2.8V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-TMLF (2x2)
Win Source Part Number 128971-MIC2225-GMYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC2225-GMYMT-TR CAD Model

Description

Introduction to MIC2225-GMYMT-TR from Microchip Technology

The MIC2225-GMYMT-TR is a high-performance, integrated power management IC (PMIC) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced PMIC is specifically tailored to meet the demanding power requirements of portable and battery-operated devices such as smartphones, tablets, and other handheld electronics.

Key Features

  • High Efficiency: The MIC2225-GMYMT-TR is optimized for efficiency, which is critical for maximizing battery life in portable applications. It features a high-frequency operation that enables the use of small, low-cost inductors and capacitors, reducing the overall solution footprint.
  • Integrated Dual Channel: This PMIC houses two DC/DC converters, which can be independently controlled and configured for a variety of applications, providing design flexibility and simplifying the power supply design.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for precise power delivery tailored to the specific needs of the load, thereby enhancing the performance of the end application.
  • Power Good (PG) Output: A built-in Power Good output provides a real-time indication of the system's power status, which is essential for power sequencing and monitoring purposes.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring reliable operation under various conditions.
  • Overcurrent Protection: Overcurrent protection is also integrated into the MIC2225-GMYMT-TR, protecting the device and the system from damage due to excessive current draw.

Package and Availability

The MIC2225-GMYMT-TR is available in a compact, lead-free 10-pin 3mm x 3mm TMLF® package, which is ideal for space-constrained applications. The device is also provided in tape and reel packaging, designated by the 'TR' suffix, facilitating efficient handling and manufacturing processes.

Applications

Due to its versatile features and compact size, the MIC2225-GMYMT-TR is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless peripherals and accessories
  • GPS and portable navigation devices
  • Handheld gaming consoles
  • Portable media players

With its robust feature set and Microchip's reputation for quality, the MIC2225-GMYMT-TR is an excellent choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Analog Devices Inc.
EVAL BOARD FOR LT8619 / LT8619 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Lowest to $112.3429
Infineon Technologies
IC Reg Buck Adj 25A Sync LGA
Lowest to $13.0565
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Analog Devices Inc.
LTC3633A-2/LTC3633A-3 - Dual Channel 3A, 20V Monolithic Synchronous Step-Down Regulator
Lowest to $16.2524
Texas Instruments
IC REG QD BCK/LINEAR SYNC 20WQFN
Lowest to $1.9126
Artesyn Embedded Technologies
DC/DC Converters Isolated 456W 48VDC 12V 38A Package Height .45in
Need more? Email Us
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $1.7986
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $15.3862

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8577 $65.0195
80+ $1.5244 $121.9520
120+ $1.4767 $177.2040
165+ $1.4291 $235.8015
210+ $1.3814 $290.0940
280+ $1.2385 $346.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess