EN
  • EN
  • DE

MIC24085AYML-TR

Part No MIC24085AYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name MIC24085
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4447-2, 576-4447-1, 576-4447-6, MIC24085AYML TR, MIC24085-AYML TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884667-MIC24085AYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC24085AYML-TR CAD Model

Description

Product Overview: MIC24085AYML-TR from Microchip Technology

The MIC24085AYML-TR, manufactured by Microchip Technology, is a high-efficiency, integrated power solution designed to meet the demanding requirements of various electronic applications. This advanced DC-DC converter is a part of Microchip's extensive portfolio of power management products, offering designers a compact and energy-efficient option for their circuit designs.

Key Features

  • Adjustable Output Voltage: The MIC24085AYML-TR provides an adjustable output voltage range, which allows for flexible use in different applications by simply changing the external resistors.
  • High Efficiency: With its high efficiency, the device ensures minimal power loss during operation, which is crucial for battery-powered applications and for reducing thermal stress on the system.
  • Integrated Switches: The inclusion of integrated switches within the IC helps in reducing the overall component count, thereby simplifying the circuit design and saving board space.
  • Thermal Protection: The device comes with built-in thermal protection features that safeguard the system from overheating, enhancing the reliability and longevity of the product.
  • Overcurrent Protection: The MIC24085AYML-TR is also equipped with overcurrent protection, which prevents damage to the device and the system in case of excessive current draw.

Applications

The MIC24085AYML-TR is suitable for a wide range of applications, including:

  • Telecommunications equipment
  • Networking devices
  • Industrial systems
  • Portable and battery-powered electronics
  • Automotive electronics

Package and Availability

The MIC24085AYML-TR comes in a compact MLF® (Micro Lead Frame) package, which is ideal for space-constrained applications. This product is available in tape and reel format, denoted by the 'TR' suffix, which facilitates easy assembly during the manufacturing process, especially for high-volume production.

With its robust design and flexible features, the MIC24085AYML-TR from Microchip Technology is an excellent choice for engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess