EN
  • EN
  • DE

MIC24AA01-1/SN

Part No MIC24AA01-1/SN
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078760-MIC24AA01-1/SN
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIC24AA01-1/SN CAD Model

Description

The MIC24AA01-1/SN is a 1Kb I2C™ Serial EEPROM device from the reputable semiconductor manufacturer, Microchip Technology. This compact memory module is designed for optimal data storage solutions in a wide array of electronic applications. Its small size, coupled with a standard 8-pin SOIC (SN) package, makes it an ideal choice for space-constrained applications where reliable and non-volatile memory storage is essential.

Key Features

  • Memory Size: 1Kb (128 x 8-bit organization), providing sufficient space for configuration parameters, serial numbers, or calibration data storage.
  • Communication Interface: I2C (Inter-Integrated Circuit) serial interface, facilitating easy integration with most microcontrollers and allowing for a simple two-wire connection for data transfer.
  • Operating Voltage Range: 2.5V to 5.5V, making the device versatile for both low and standard voltage applications.
  • Write Protect: Hardware write protection for the entire memory array, ensuring data integrity and preventing accidental data overwrite or corruption.
  • Endurance: High reliability with a write endurance of 1 million cycles and a data retention period of over 100 years, ensuring the longevity of stored data.
  • Speed: Fast data transfer rates with support for 400 kHz (I2C standard-mode) and 1 MHz (I2C fast-mode) clock frequencies.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for use in harsh environments.

Applications

The MIC24AA01-1/SN is a versatile EEPROM chip that can be used in various applications, including:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive applications
  • Networking equipment
  • Smart cards

With its robust design and reliable performance, the MIC24AA01-1/SN EEPROM from Microchip Technology stands as a top choice for designers and engineers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess