EN
  • EN
  • DE

MIC2587R-1YM

Part No MIC2587R-1YM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP 1CHAN POS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, Slew Rate, UVLO
Supply Voltage - Operating 10 V to 80 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 2mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins FB, ON, PWRGD, TIMER
Win Source Part Number 120275-MIC2587R-1YM
Ultra Librarian 3D Model Ultra Librarian MIC2587R-1YM CAD Model

Description

Microchip Technology's MIC2587R-1YM Product Overview

The MIC2587R-1YM is a robust, high-performance single-channel power OR-ing diode controller designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This component is part of Microchip's extensive range of power management solutions and is tailored to ensure seamless power distribution in complex systems.

Key Features

  • Hot-Swap Capability: The MIC2587R-1YM supports hot-swapping, allowing for the safe insertion and removal of circuit boards from live backplanes without causing any disruption to the system operation or damage to the components.
  • Integrated MOSFET: With an integrated N-channel MOSFET, this device provides a low on-resistance path for power OR-ing, minimizing power loss and heat generation.
  • Programmable Current Limit: The device offers programmable current limiting to protect against overcurrent conditions, enhancing the reliability of the system.
  • Under-Voltage Lockout (UVLO): The MIC2587R-1YM includes an under-voltage lockout feature that ensures the MOSFET remains off until the input voltage reaches a safe operating level.
  • Status Flag: A status flag output is available to provide real-time feedback on the operation of the device, which can be used for diagnostics and system monitoring.
  • Thermal Protection: The controller includes thermal shutdown protection to prevent overheating, further safeguarding the system's integrity.

Applications

The MIC2587R-1YM is suitable for a variety of applications that require efficient power distribution and management, including:

  • Redundant power supply systems
  • High-availability servers and storage systems
  • Telecommunications equipment
  • Industrial systems

Technical Specifications

The MIC2587R-1YM operates over a wide input voltage range and is available in a compact package. Detailed technical specifications can be found in the product's datasheet, which includes information on the maximum current rating, voltage thresholds, package type, and environmental operating conditions.

With its advanced features and reliable performance, the MIC2587R-1YM from Microchip Technology is an excellent choice for designers looking to enhance the power management capabilities of their high-performance systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5533 $57.3198
13+ $7.8386 $101.9018
20+ $7.5937 $151.8740
28+ $7.3487 $205.7636
36+ $7.1037 $255.7332
48+ $6.3689 $305.7072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess