EN
  • EN
  • DE

MIC2774H-17BM5-TR

Part No MIC2774H-17BM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL LV SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.69V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1076189-MIC2774H-17BM5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2774H-17BM5-TR CAD Model

Description

Microchip Technology's MIC2774H-17BM5-TR

The MIC2774H-17BM5-TR is a high-performance, dual-voltage microprocessor reset circuit designed by Microchip Technology to provide a reliable solution for system power management. This compact device is engineered to monitor power supplies in digital systems and provide a significant level of protection against unpredictable system resets. The MIC2774H-17BM5-TR is particularly suitable for portable electronic devices, such as smartphones, tablets, and other handheld gadgets, where power efficiency and space constraints are critical considerations.

Featuring two built-in voltage detectors, the MIC2774H-17BM5-TR is capable of monitoring two different voltage thresholds. This allows it to ensure that the system's microprocessor and other critical components are reset simultaneously and properly upon power-up, power-down, and brown-out conditions. The first detector is internally set to a threshold of 1.7V, which is ideal for low-voltage applications, while the second detector can be externally adjusted to a specific voltage threshold according to the user’s system requirements.

One of the key attributes of the MIC2774H-17BM5-TR is its small SOT-23-5 package, which makes it an excellent choice for space-constrained applications. Despite its diminutive size, it packs a powerful punch in terms of performance, offering low quiescent current, which is essential for battery-operated devices where extended battery life is paramount.

The device also includes a manual reset input, allowing the system to be reset via an external signal, thus providing additional flexibility and control to the user. This manual reset feature can be used to initiate a system reset remotely or as part of a routine system maintenance protocol.

Furthermore, the MIC2774H-17BM5-TR is characterized by its fast turn-on time and precise voltage monitoring, ensuring that devices operate within their safe voltage ranges and are protected from potential damage due to voltage anomalies. Its high accuracy and reliability make it a trusted component in critical applications where system stability cannot be compromised.

In summary, the MIC2774H-17BM5-TR from Microchip Technology is a versatile and reliable solution for managing system power and protecting against unexpected resets, ensuring the stability and integrity of electronic systems across a wide range of applications.

You May Also Be Interested in

Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess