EN
  • EN
  • DE

MIC27792-2YM5

Part No MIC27792-2YM5
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 229550-MIC27792-2YM5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC27792-2YM5 CAD Model

Description

Product Overview: MIC27792-2YM5 from Microchip Technology

The MIC27792-2YM5 is a high-performance, dual-output regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is tailored to meet the demanding needs of a wide range of applications, including but not limited to, portable devices, wireless networking, and industrial systems.

Key Features

  • Integrated Dual Outputs: The MIC27792-2YM5 combines two independently controlled output regulators in a single package, providing designers with a compact and efficient power management solution.
  • High-Efficiency Buck Regulator: The device includes a high-efficiency synchronous buck regulator, ensuring energy-efficient conversion of input voltage to a lower output voltage with minimal heat generation.
  • Adjustable Linear Regulator: Accompanying the buck regulator is an adjustable linear regulator, which allows for fine-tuning of the output voltage to meet specific application requirements.
  • Wide Input Voltage Range: The product supports a broad input voltage range, making it versatile for various input sources and ensuring reliable operation under diverse conditions.
  • Thermal Shutdown Protection: To safeguard against overheating, the MIC27792-2YM5 features thermal shutdown protection that automatically disables the regulator if the internal temperature exceeds safe limits.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the input voltage is within the specified range, preventing damage from under-voltage conditions.

Applications

The MIC27792-2YM5 is an ideal choice for applications that require efficient power management with space constraints. Its dual-output configuration and robust protection features make it particularly well-suited for:

  • Portable Electronics
  • Wireless Routers and Networking Equipment
  • Industrial Control Systems
  • Battery-Powered Devices
  • Smart Home Devices

Product Specifications

Parameter Value
Manufacturer Microchip Technology
Part Number MIC27792-2YM5
Output Type Dual
Input Voltage Wide Range
Output Voltage - Buck Adjustable
Output Voltage - LDO Adjustable
Protection Features Thermal Shutdown, UVLO

For detailed technical specifications and application support, it is recommended to consult the official datasheet and product resources provided by Microchip Technology.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
STMicroelectronics
Need more? Email Us
Coilcraft
Lowest to $1.5451
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Lowest to $3.2617
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $3.4246
ESMT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess