EN
  • EN
  • DE

OPA627

Part No OPA627
Manufacturer Texas Instruments
Description WIDEBAND, FET-INPUT OPERATIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1233862-OPA627
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Imaging, Video & Vision, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian OPA627 CAD Model

Description

The OPA627 from Texas Instruments is a high-precision operational amplifier designed for professional audio equipment, test equipment, and high-end consumer audio applications. This operational amplifier is renowned for its high-speed performance and exceptional audio quality, making it a preferred choice for audiophiles and professionals alike.

Key Features

  • High-Speed Performance: The OPA627 offers a swift slew rate and wide bandwidth, which are essential for high-speed signal processing applications.
  • Ultra-Low Distortion: This operational amplifier boasts ultra-low harmonic distortion, ensuring crystal-clear audio reproduction and accurate signal amplification.
  • Low Noise: With its low noise characteristics, the OPA627 is ideal for sensitive audio applications where maintaining signal integrity is paramount.
  • High Open-Loop Gain: The high open-loop gain of the OPA627 provides excellent linearity, which translates to minimal signal coloration and high fidelity.

Applications

  • Professional Audio Equipment
  • High-End Consumer Audio Systems
  • Active Filters and Signal Conditioning
  • Test and Measurement Equipment
  • Analog-to-Digital Converter (ADC) Driver

Technical Specifications

The OPA627 operates over a wide power supply range and is available in both dual and single supply configurations. It features a dual version, the OPA627AU, which is available in an 8-pin DIP and SOIC package. The single version, the OPA627BM, comes in a TO-99 package.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The OPA627 is built to meet stringent industry standards, ensuring reliability and performance consistency for each unit.

Ordering Information

The OPA627 is available for order directly from Texas Instruments or through authorized distributors. Detailed ordering information and pricing can be found on the Texas Instruments website or by contacting their sales representatives.

For those seeking an operational amplifier that does not compromise on quality, the OPA627 from Texas Instruments stands out as an exceptional choice for a wide range of precision applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0000 $60.0000
7+ $16.4103 $114.8721
10+ $15.8975 $158.9750
13+ $15.3847 $200.0011
17+ $14.8718 $252.8206
23+ $13.3334 $306.6682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,170 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess