EN
  • EN
  • DE

MIC2807-NNYML-TR

Part No MIC2807-NNYML-TR
Manufacturer Microchip Technology
Catalog RF Misc ICs and Modules
Description IC PWR MANAGEMENT RF PA 17-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose PA Management IC
Frequency 2MHz
RF Type CDMA2000, UMTS/WCDMA
Secondary Attributes W/DAC Input and Bypass Switch
Case / Package 17-MLF (2.5x2.8)
Win Source Part Number 098989-MIC2807-NNYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2807-NNYML-TR CAD Model

Description

MIC2807-NNYML-TR from Microchip Technology

The MIC2807-NNYML-TR is a high-performance, dual LDO (Low Dropout Regulator) developed by Microchip Technology, an industry leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to provide precise voltage regulation with low noise, high accuracy, and high reliability, making it an ideal choice for sensitive RF and analog circuitry that requires a clean power supply.

The MIC2807-NNYML-TR offers two independently controlled output voltages, which can be adjusted by external resistors. Each channel is capable of delivering up to 150mA of continuous current, which is suitable for a wide range of applications. The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby extending battery life in portable applications.

One of the key benefits of the MIC2807-NNYML-TR is its low quiescent current, which reduces power consumption when the device is in standby mode. This characteristic is particularly important for battery-powered devices where energy efficiency is critical. The LDO also includes a fast transient response, which helps maintain stable output voltage during rapid changes in load, ensuring reliable performance for sensitive electronic components.

The MIC2807-NNYML-TR is equipped with several safety features, including over-current protection and thermal shutdown, which protect the device and the system from damage due to abnormal operating conditions. Additionally, the regulator has an enable pin for each channel, allowing the user to control the power supply sequence and save power when a particular channel is not in use.

This product is available in a small 8-pin 2x2mm MLF® package, which is ideal for space-constrained applications. It is also provided in tape and reel packaging, with the suffix "-TR" indicating its suitability for automated assembly processes, making it a convenient choice for high-volume manufacturing.

Whether you're designing for consumer electronics, medical devices, or industrial applications, the MIC2807-NNYML-TR offers a compact, efficient, and reliable solution for your power regulation needs.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess