EN
  • EN
  • DE

MIC2810-4LSYML-TR

Part No MIC2810-4LSYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DIGITAL POWER MANAGEMENT IC 2MHZ, 600MA DC/DC W/DUAL 300MA/300MA LOW VIN LDOS 16MLF / IC REG TRPL BUCK/LINEAR 16-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Function Any Function
Number of Outputs 3
Frequency - Switching 2MHz
Voltage/Current - Output 1 1.2V, 600mA
Voltage/Current - Output 2 2.7V, 300mA
Voltage/Current - Output 3 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN, 16-MLF
Manufacturer Package 16-MLF (4x4)
Win Source Part Number 788557-MIC2810-4LSYML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2810
Introduction Date January 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC2810-4LSYML-TR CAD Model

Description

The MIC2810-4LSYML-TR from Microchip Technology is a high-efficiency Power Management Integrated Circuit (PMIC) designed to cater to a wide range of applications requiring reliable power management solutions. This device is particularly suitable for portable and battery-powered devices due to its compact size and power-saving features.

Key Features

  • Integrated Power Solution: The MIC2810-4LSYML-TR combines multiple power management functions in one package, reducing the number of components required on the PCB and simplifying design.
  • High Efficiency: With its advanced design, this PMIC ensures high efficiency across a wide load range, which is critical for extending battery life in portable devices.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to meet the needs of various applications and allowing designers to optimize the power supply for their specific requirements.
  • Thermal Protection: The device includes thermal protection features that prevent damage from overheating, ensuring reliable operation under a range of temperature conditions.
  • Low Quiescent Current: Its low quiescent current minimizes power consumption when the device is in standby mode, further enhancing battery life.
  • Small Footprint: The MIC2810-4LSYML-TR comes in a compact MLF® package, making it an ideal choice for space-constrained applications.

Applications

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • IoT Devices
  • Medical Devices

With its combination of high efficiency, adjustable output, and compact design, the MIC2810-4LSYML-TR from Microchip Technology is a versatile power management solution that meets the demands of modern electronic devices. Whether for consumer electronics, healthcare, or IoT applications, this PMIC ensures that your device operates efficiently and reliably.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess