EN
  • EN
  • DE

MIC284-3YMM-TR

Part No MIC284-3YMM-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 6 Weeks
Features Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MIC284
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC284-3YMM TR, MIC284-3YMM TR-ND, MIC284-3YMMTR, MIC284-3YMMTR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884707-MIC284-3YMM-TR
Ultra Librarian 3D Model Ultra Librarian MIC284-3YMM-TR CAD Model

Description

Microchip Technology MIC284-3YMM-TR

The MIC284-3YMM-TR from Microchip Technology is a highly efficient and reliable integrated circuit designed for a wide range of power management applications. This device is part of Microchip's extensive portfolio of power management solutions that cater to the needs of modern electronic systems, offering both performance and energy savings.

Key Features

  • High Efficiency: The MIC284-3YMM-TR is designed to maximize power efficiency, which is crucial for battery-powered devices and applications where energy conservation is a priority.
  • Voltage Regulation: It provides stable voltage regulation, ensuring consistent power delivery to sensitive electronic components, which is essential for maintaining the performance and longevity of the system.
  • Thermal Management: This device includes features for superior thermal management, protecting the system from overheating and potential damage due to excessive temperatures.
  • Compact Design: With its small footprint, the MIC284-3YMM-TR is ideal for space-constrained applications, allowing designers to minimize the size of their power management solutions.
  • Robust Protection: The circuit incorporates multiple protection features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing the overall reliability and safety of the application.

Applications

The versatile nature of the MIC284-3YMM-TR makes it suitable for a broad array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics
  • Telecommunications equipment
  • Industrial control systems
  • Automotive electronics

Product Specifications

The MIC284-3YMM-TR is available in a surface-mount package, ensuring ease of integration into various PCB designs. It operates over a wide temperature range, accommodating the demanding environments of industrial and automotive applications. The device's lead-free and RoHS-compliant construction aligns with environmental standards, making it a responsible choice for eco-conscious manufacturers.

With Microchip Technology's reputation for quality and reliability, the MIC284-3YMM-TR is a smart choice for designers looking to enhance the power efficiency and robustness of their electronic systems.

You May Also Be Interested in

SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7124 $59.9340
85+ $1.4051 $119.4335
130+ $1.3612 $176.9560
180+ $1.3173 $237.1140
230+ $1.2734 $292.8820
305+ $1.1416 $348.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess