EN
  • EN
  • DE

MIC29150-3.3WU-TR

Part No MIC29150-3.3WU-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 1.5A TO263-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Voltage - Output (Min/Fixed) 3.3V
Maximum Dropout Voltage 0.6V at 1.5A
Current - Output 1.5A
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package TO-263-3
Part Number Series MIC29150-3.3
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805319-MIC29150-3.3WU-TR
Ultra Librarian 3D Model Ultra Librarian MIC29150-3.3WU-TR CAD Model

Description

Microchip Technology's MIC29150-3.3WU-TR

Introducing the MIC29150-3.3WU-TR, a high-performance low-dropout linear voltage regulator designed for demanding applications that require a high current, up to 1.5A, with a low dropout voltage. Manufactured by Microchip Technology, this LDO is an ideal solution for stabilizing voltage in a wide array of electronic devices.

The MIC29150-3.3WU-TR features a fixed output voltage of 3.3V, providing a precise voltage source for digital circuits, microcontrollers, and other sensitive components. The low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, making it perfect for battery-powered devices where maximizing battery life is critical.

Key Features:

  • High Current Capability: Capable of delivering up to 1.5A of continuous current, this LDO can support high-current demands of modern electronic circuits.
  • Low Dropout Voltage: Designed to maintain regulation with minimal difference between the input and output voltages, reducing power loss and improving efficiency.
  • Fixed Output Voltage: Provides a stable 3.3V output, ensuring reliable operation for components requiring a consistent voltage level.
  • Thermal Overload Protection: Built-in thermal protection automatically shuts down the regulator to prevent damage from overheating.
  • Short Circuit Protection: Offers robust protection against short circuits, enhancing the durability and longevity of both the regulator and your electronic device.
  • Wide Operating Temperature Range: Suitable for a variety of environments with an operational temperature range from -40°C to +125°C.

The MIC29150-3.3WU-TR comes in a TO-263 (D2PAK) surface-mount package, which is ideal for space-constrained applications. The package is designed for optimal thermal performance, ensuring the device operates within its temperature range even under high load conditions.

This voltage regulator is perfect for a wide range of applications, including but not limited to, personal computers, peripherals, battery-powered devices, and embedded systems. With its robust design and reliable performance, the MIC29150-3.3WU-TR from Microchip Technology stands out as a superior choice for your power management needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5515 $51.0300
48+ $2.0935 $100.4880
74+ $2.0281 $150.0794
102+ $1.9627 $200.1954
132+ $1.8973 $250.4436
177+ $1.7010 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess