EN
  • EN
  • DE

MIC29150-3.3WU

Part No MIC29150-3.3WU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 1.5A Automotive 4-Pin(3+Tab) TO-263 Tube / IC REG LDO 3.3V 1.5A TO263-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.6V @ 1.5A
Output Current 1.5A
Operating Supply Current 20mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.35V @ 1.5A
Mounting SMD (SMT)
Case / Package TO-263-3
Win Source Part Number 023253-MIC29150-3.3WU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MIC29150
Introduction Date March 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC29150-3.3WU CAD Model

Description

Product Overview: MIC29150-3.3WU by Microchip Technology

The MIC29150-3.3WU is a high-current, high-precision, low-dropout voltage regulator designed by Microchip Technology. This robust LDO regulator is capable of delivering up to 1.5A of continuous current while maintaining a low voltage drop, making it an excellent choice for applications requiring a stable 3.3V power supply under varying load conditions.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a precise voltage source for sensitive electronics.
  • High Current Capability: Able to deliver up to 1.5A, suitable for powering a wide range of devices.
  • Low Dropout: Operates with a minimal difference between the input and output voltage, enhancing efficiency.
  • Thermal and Overcurrent Protection: Ensures the device and your application remain safe under extreme conditions.
  • Adjustable Output: Offers flexibility with an external resistor network (not applicable for the fixed 3.3V version).
  • Wide Operating Temperature Range: Suitable for industrial applications with a range of -40°C to +125°C.

Applications

The MIC29150-3.3WU is versatile and can be used in various applications, including:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Battery-powered devices
  • Computer add-on cards
  • Microprocessor and microcontroller based systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC29150-3.3WU is no exception. It is designed to meet the stringent requirements of modern electronic devices. With built-in protection features, it guarantees a reliable performance over its entire operating range.

Packaging and Availability

The MIC29150-3.3WU comes in a TO-263 (D2PAK) package, providing a compact solution with good thermal performance. Check with authorized distributors for availability and bulk order options.

Whether you're developing a new project or upgrading an existing one, the MIC29150-3.3WU from Microchip Technology offers the performance and reliability you need in a voltage regulator.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6897 $51.1043
46+ $2.2070 $101.5220
71+ $2.1380 $151.7980
97+ $2.0690 $200.6930
125+ $2.0001 $250.0125
168+ $1.7932 $301.2576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,335 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess