EN
  • EN
  • DE

MIC29150-5.0BT

Part No MIC29150-5.0BT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 1.5A TO220-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 1.5A
Output Current 1.5A
Operating Supply Current 20mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.35V @ 1.5A
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 208336-MIC29150-5.0BT
Ultra Librarian 3D Model Ultra Librarian MIC29150-5.0BT CAD Model

Description

Product Overview: MIC29150-5.0BT

The MIC29150-5.0BT is a high-performance low-dropout linear voltage regulator from Microchip Technology, offering a remarkable combination of features to support a wide range of applications. This regulator is designed to deliver a fixed output voltage of 5.0V with a high current capacity of up to 1.5A, making it ideal for powering sensitive electronic circuits that require a stable and reliable power supply.

Key Features

  • High Output Voltage Accuracy: The MIC29150-5.0BT provides a precise 5.0V output, ensuring that your devices receive a stable voltage for optimal performance.
  • Low Dropout Voltage: With a low dropout voltage, this regulator operates efficiently, even when the input voltage is very close to the output voltage, which is beneficial for battery-powered devices.
  • High Current Capability: Capable of delivering up to 1.5A, this regulator can power a range of devices, from simple low-power sensors to more demanding circuits.
  • Thermal Overload Protection: The built-in thermal overload protection automatically shuts down the regulator to prevent damage from overheating.
  • Short Circuit Protection: The MIC29150-5.0BT also includes short circuit protection, enhancing the safety and durability of your application.
  • Adjustable Output: Although designed for a fixed 5.0V output, it offers the flexibility to adjust the voltage to meet specific requirements with external components.

Applications

The versatility of the MIC29150-5.0BT makes it suitable for a diverse range of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunications
  • Computer Systems
  • Industrial Equipment

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the MIC29150-5.0BT is no exception. It is designed to meet the rigorous standards required for industrial and automotive applications, ensuring reliability and performance in the most demanding environments.

Package Information

The regulator is available in a TO-220 package, which is widely used and easy to integrate into a variety of circuit designs. This package also aids in effective heat dissipation, which is crucial for maintaining the regulator's performance and longevity.

Overall, the MIC29150-5.0BT from Microchip Technology is a robust and reliable solution for your voltage regulation needs, offering the perfect blend of performance, protection features, and versatility.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess