EN
  • EN
  • DE

MIC29152WD-TR

Part No MIC29152WD-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.27V to 25V 1.5A Automotive 6-Pin(5+Tab) TO-252 T/R / IC REG LDO ADJ 1.5A TO252-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 1.25V
Output Voltage MAX 25V
Voltage Dropout (Maximum) 0.6V @ 1.5A
Output Current 1.5A
Operating Supply Current 20mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-252-6, DPak (5 Leads + Tab)
Manufacturer Package TO-252-5
Win Source Part Number 788565-MIC29152WD-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC29152
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC29152WD-TR CAD Model

Description

MIC29152WD-TR Voltage Regulator by Microchip Technology

The MIC29152WD-TR from Microchip Technology is a high-current, low-dropout (LDO) voltage regulator capable of delivering up to 1.5A of output current. This robust regulator is designed to provide a stable voltage supply for a wide range of applications, from consumer electronics to industrial systems. With its exceptional accuracy and low voltage drop, the MIC29152WD-TR is an ideal solution for systems that require a reliable power source with minimal power loss.

This LDO regulator features an adjustable output voltage range from 1.25V to 26V, which allows for flexible usage in various circuits by using external resistors to set the desired output voltage. It also offers a fixed voltage option for standard applications. The MIC29152WD-TR operates over a wide input voltage range from 2.25V to 26V, ensuring compatibility with a variety of input power sources.

Key features of the MIC29152WD-TR include its thermal overload protection, which safeguards the device and the system from damage due to excessive heat. Additionally, the regulator comes with current limit protection to prevent overcurrent conditions that could potentially harm connected components. The fast transient response of the MIC29152WD-TR ensures stable performance even with rapid changes in load, making it suitable for high-performance applications.

The MIC29152WD-TR is available in a TO-252 (DPAK) package, which is known for its compact size and excellent power dissipation characteristics. This surface-mount package allows for efficient use of board space and is easy to integrate into a wide range of electronic assemblies.

Microchip Technology's commitment to quality means that the MIC29152WD-TR is manufactured to the highest standards, ensuring reliability and performance in the most demanding conditions. Whether you're designing power supplies for portable devices, automotive electronics, or communication equipment, the MIC29152WD-TR voltage regulator is an excellent choice for maintaining a stable and efficient power supply.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8918 $56.7540
65+ $1.5523 $100.8995
100+ $1.5038 $150.3800
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,480 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess