EN
  • EN
  • DE

MIC29312BT

Part No MIC29312BT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A TO220-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 15V
Dropout Voltage-Max 1V @ 3A
Output Current 3A
Operating Supply Current 20mA to 150mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 15 V
Voltage - Dropout (Typical) 0.6V @ 3A
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 041615-MIC29312BT
Ultra Librarian 3D Model Ultra Librarian MIC29312BT CAD Model

Description

Product Overview: MIC29312BT

The MIC29312BT is a high-performance, low-dropout regulator designed and manufactured by Microchip Technology. This robust component is engineered to provide a stable and reliable power supply in a wide array of electronic applications. Offering a high current output of up to 3A, the MIC29312BT is well-suited for systems that require a significant amount of power without sacrificing efficiency and precision.

Key Features

  • High Current Output: Capable of delivering up to 3A of continuous current, making it ideal for power-intensive applications.
  • Low Dropout Voltage: Exhibits a low dropout voltage, ensuring efficient operation even at lower input-to-output voltage differentials.
  • Adjustable Output: The output voltage can be adjusted from 1.24V to 26V via external resistors, providing flexibility for various design requirements.
  • Thermal Overload Protection: Incorporates built-in thermal overload protection that safeguards the device from damage due to overheating.
  • Short Circuit Protection: Features short circuit protection to ensure stable operation and longevity of the regulator and the system it powers.
  • Fast Transient Response: Designed to maintain stability and performance even under conditions of rapid load changes.

Applications

The MIC29312BT is versatile and can be integrated into a diverse range of products, including:

  • High-efficiency linear power supplies
  • Battery-powered devices
  • Automotive electronics
  • Telecommunications infrastructure
  • Computer systems and peripherals

Package and Quality Assurance

Microchip Technology packages the MIC29312BT in a TO-220 form factor, which is known for its robustness and excellent thermal performance. This package ensures that the regulator can dissipate heat effectively, which is critical for maintaining stability and extending the service life of the device. Additionally, the product is designed to meet the rigorous quality standards of the industry, ensuring reliability and performance.

In summary, the MIC29312BT from Microchip Technology is a top-tier power management solution that combines high current capability, adjustable output, and protection features to meet the demands of modern electronic systems. Its versatility and robustness make it an excellent choice for designers seeking a reliable LDO regulator for their power supply needs.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess