EN
  • EN
  • DE

MIC29372BUTR

Part No MIC29372BUTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.75A TO263-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 26V
Dropout Voltage-Max 0.75V @ 750mA
Output Current 750mA
Operating Supply Current 300μA to 16mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 26 V
Voltage - Dropout (Typical) 0.37V @ 750mA
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 208339-MIC29372BUTR
Ultra Librarian 3D Model Ultra Librarian MIC29372BUTR CAD Model

Description

Product Overview: MIC29372BUTR from Microchip Technology

The MIC29372BUTR is a high-performance, adjustable output, low-dropout voltage regulator from Microchip Technology, designed to provide a regulated power supply for diverse applications. This robust regulator is capable of delivering up to 3A of continuous output current with a low dropout voltage, making it an ideal solution for systems that require a stable and efficient power source.

Key Features

  • Output Voltage Range: The MIC29372BUTR provides an adjustable output voltage ranging from 1.24V to 26V, allowing for versatile use in a wide variety of circuits.
  • High Output Current: With the capability to deliver up to 3A of continuous current, this regulator can easily handle high-power applications.
  • Low Dropout Voltage: The low dropout design ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall efficiency.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against excessive temperature and power dissipation that could otherwise lead to damage.
  • Current Limiting: Its current limiting feature helps prevent damage to the regulator and the load during overcurrent conditions.
  • Fast Transient Response: The MIC29372BUTR is designed to maintain stable output voltage despite rapid changes in load, which is critical for sensitive electronic equipment.
  • Package: The device is available in a thermally efficient TO-263 (D2PAK) surface mount package, which is suitable for automated assembly processes and helps in heat dissipation.

Applications

Due to its versatile features, the MIC29372BUTR is well-suited for a variety of applications, including:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Battery chargers
  • Consumer electronics
  • Computer systems and peripherals
  • Automotive electronics

With its combination of flexibility, efficiency, and reliability, the MIC29372BUTR voltage regulator from Microchip Technology is a top choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1959 $65.8770
65+ $1.8018 $117.1170
100+ $1.7456 $174.5600
140+ $1.6892 $236.4880
180+ $1.6329 $293.9220
240+ $1.4640 $351.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess