Product Overview: MIC2937A-12BU by Microchip Technology
The MIC2937A-12BU is a robust linear voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This regulator is specifically engineered to deliver a fixed output voltage of 12V with a high current capability of up to 750mA. It is an ideal choice for applications requiring a stable and reliable power supply.
Key Features
- Output Voltage: 12V fixed output ensures compatibility with a wide range of devices requiring a standard voltage level.
- Current Capability: Capable of sourcing up to 750mA of output current, suitable for moderate to high power applications.
- Low Dropout Voltage: Exhibits a low dropout voltage, making it efficient for systems with a minimal difference between the input and output voltage.
- Thermal Overload Protection: Includes built-in thermal overload protection that safeguards the device and the system from damage due to excessive heat.
- Short Circuit Protection: Features short circuit protection to ensure stability and reliability of the power supply under fault conditions.
- Package: Available in a TO-263 package, known for its good heat dissipation properties and suitability for high-power applications.
Applications
The MIC2937A-12BU is versatile and can be used in various applications, including:
- Power supplies for microcontrollers and digital systems
- Peripheral power for computers and industrial systems
- Battery-powered devices requiring a stable 12V supply
- Automotive applications that demand a reliable power source
Quality and Reliability
Microchip Technology is known for its commitment to quality and reliability. The MIC2937A-12BU is no exception and is built to meet high standards, ensuring long-term performance and stability in a variety of conditions. Whether you're designing a consumer device or an industrial system, you can trust the MIC2937A-12BU to provide a consistent power supply.