EN
  • EN
  • DE

MIC2937A-5.0WU-TR

Part No MIC2937A-5.0WU-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 750MA TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 26V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.75V @ 750mA
Current - Output 750mA
Current - Quiescent (Iq) 300 µA
Current - Supply (Max) 16 mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package TO-263-3
Base Product Number MIC2937
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2937A-5.0WU TR-ND,MIC2937A-5.0WUTR,MIC2937A-5.0WU-CT,MIC2937A-5.0WU TR,MIC2937A-5.0WU-DKR,MIC2937A-5.0WUTR-ND
Standard Package 750
Win Source Part Number 1320094-MIC2937A-5.0WU-TR
Ultra Librarian 3D Model Ultra Librarian MIC2937A-5.0WU-TR CAD Model

Description

Product Overview: MIC2937A-5.0WU-TR from Microchip Technology

The MIC2937A-5.0WU-TR is a robust linear voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is engineered to deliver a fixed output voltage of 5.0V with a maximum output current of up to 750 mA. It is an ideal power management solution for a wide range of applications in the electronics industry.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, suitable for logic circuits and other standardized components.
  • Output Current: Capable of delivering up to 750 mA, making it suitable for moderate power needs.
  • Dropout Voltage: Low dropout performance ensures efficient operation even with minimal input-to-output voltage differentials.
  • Thermal Overload Protection: Built-in safety feature that shuts down the regulator to prevent damage from overheating.
  • Short Circuit Protection: Offers robust protection against short circuits, enhancing the longevity and reliability of both the regulator and the overall system.
  • Package: Available in the TO-263 package, which is known for its efficient heat dissipation and ease of use in PCB design.
  • Quality: High-quality manufacturing standards ensure reliable performance and longevity.

Applications

The MIC2937A-5.0WU-TR is versatile and can be used in various applications, including:

  • Consumer electronics
  • Telecommunications systems
  • Embedded systems
  • Microprocessor power supplies
  • Portable devices
  • Industrial controls

Ordering Information

The 'TR' suffix in the product number MIC2937A-5.0WU-TR indicates that the device is provided in tape and reel packaging, which is optimized for automated assembly processes. This packaging facilitates efficient handling and placement during the manufacturing of electronic assemblies, making it a preferred choice for high-volume production.

With its combination of features, the MIC2937A-5.0WU-TR from Microchip Technology stands out as a reliable and efficient voltage regulator, ensuring stable operation in a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.6050 $61.2850
40+ $2.9580 $118.3200
61+ $2.8656 $174.8016
84+ $2.7732 $232.9488
108+ $2.6807 $289.5156
145+ $2.4033 $348.4785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess