EN
  • EN
  • DE

MIC3230YML-TR

Part No MIC3230YML-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 12MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming - 12-MLF™ (4x4)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 12-VFDFN Exposed Pad, 12-MLF®
Case / Package 12-MLF™ (4x4)
Family Name MIC3230
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-MIC3230YML-DKR, 576-3401-1, MIC3230YML TR, MIC3230YMLTR, 1611-MIC3230YML-DKR-ND, 1611-MIC3230YML-CTINACTIVE, 576-3401-2, 1611-MIC3230YML-DKRINACTIVE, 1611-MIC3230YML-CT, 576-3401-6, 1611-MIC3230YML-CT-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884720-MIC3230YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC3230YML-TR CAD Model

Description

Microchip Technology's MIC3230YML-TR LED Driver

The MIC3230YML-TR from Microchip Technology is a highly efficient, integrated solution designed for driving high-power LEDs. This device is specifically tailored for lighting applications that require constant current control, such as architectural lighting, general illumination, and automotive lighting systems. The MIC3230YML-TR ensures consistent brightness and extends the life of LEDs by providing a stable current, even under varying voltage conditions.

Key Features

  • High Efficiency: The MIC3230YML-TR is designed for efficiency, capable of driving LEDs with minimal power loss, making it ideal for battery-operated and energy-saving lighting applications.
  • Adjustable Output Current: It allows for precise control of LED current, which can be set via an external resistor. This flexibility enables the use of the driver across various LED configurations and requirements.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power supplies and ensuring compatibility with diverse applications.
  • Thermal Protection: With built-in thermal shutdown protection, the MIC3230YML-TR safeguards the LEDs and the driver itself from overheating, enhancing the product's reliability and longevity.
  • Small Form Factor: The driver comes in a compact MLF® (Micro Lead Frame) package, which is ideal for space-constrained applications.

Applications

  • Architectural Lighting
  • General Illumination
  • Automotive Lighting
  • Display Backlighting
  • Signage and Channel Letters

The MIC3230YML-TR is also characterized by its ease of use, requiring minimal external components, which simplifies the design and reduces the overall bill of materials. Its robust design ensures long-term performance, while its programmability makes it a versatile choice for a wide range of LED lighting applications. Whether for professional, commercial, or personal use, the MIC3230YML-TR LED driver from Microchip Technology offers a reliable and efficient solution for powering high-brightness LEDs.

With its balance of performance, flexibility, and compact size, the MIC3230YML-TR is an excellent choice for designers looking to create innovative and energy-efficient lighting solutions.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2188 $57.9384
44+ $2.6412 $116.2128
68+ $2.5586 $173.9848
94+ $2.4760 $232.7440
121+ $2.3935 $289.6135
162+ $2.1459 $347.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,967 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess