EN
  • EN
  • DE

MIC37100-1.5WS TR

Part No MIC37100-1.5WS TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Linear Voltage Regulator IC Positive Fixed 1 Output 1.5V 1A SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Packaging Reel(TR)
Regulator Topology Positive Fixed
Voltage - Output 1.5V
Current - Output 1A
Voltage - Dropout (Typical) 0.28V @ 1A
Number of Regulators 1
Voltage - Input 2.25 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package TO-261-4, TO-261AA
Manufacturer Device Package SOT-223
Win Source Part Number 208345-MIC37100-1.5WS TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC37100-1.5WS TR CAD Model

Description

The MIC37100-1.5WS TR from Microchip Technology is a highly reliable low-dropout voltage regulator designed to deliver a fixed output voltage of 1.5V with an impressive accuracy. This component is part of Microchip's extensive range of power management solutions, tailored to meet the needs of a wide array of electronic applications.

Key Features

  • Fixed Output Voltage: This LDO provides a stable 1.5V output, which is essential for powering sensitive electronic circuits that require a consistent voltage level.
  • High Current Capability: With an ability to deliver up to 1A of output current, this regulator can support a range of power-hungry applications.
  • Low Dropout Voltage: The MIC37100-1.5WS TR maintains regulation with a minimal difference between the input and output voltage, making it efficient for systems with a tight power budget.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and current limit features protect the device and the application from damage due to overheating or excessive current draw.
  • Stable with Ceramic Output Capacitors: This LDO is designed to be stable with low ESR ceramic output capacitors, offering improved performance and reliability.

Applications

The MIC37100-1.5WS TR is ideal for a variety of applications, including:

  • High-efficiency linear power supplies
  • Battery-powered devices
  • Microprocessor and microcontroller systems
  • Peripheral power supplies

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the MIC37100-1.5WS TR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring a long operational life and consistent performance.

Package and Availability

The MIC37100-1.5WS TR is available in a surface-mount package, making it suitable for automated assembly processes and compact PCB layouts. It is also available in tape and reel packaging, facilitating efficient handling and manufacturing.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess