EN
  • EN
  • DE

MIC37150-1.65WR-TR

Part No MIC37150-1.65WR-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.65V 1.5A SPAK-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Spak-3 (3 Leads + Tab)
Case / Package S-PAK-3
Family Name MIC37150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC37150-1.65WR TR, MIC37150-1.65WR TR-ND, MIC37150-1.65WRTR, MIC37150-1.65WRTR-ND
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884723-MIC37150-1.65WR-TR
Ultra Librarian 3D Model Ultra Librarian MIC37150-1.65WR-TR CAD Model

Description

Microchip Technology's MIC37150-1.65WR-TR Voltage Regulator

The MIC37150-1.65WR-TR is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 1.65V with an impressive output current of up to 1.5A. This regulator is part of the MIC37150 series, which is renowned for its high accuracy, low noise, and robust power management capabilities. The MIC37150-1.65WR-TR is an ideal choice for sensitive electronic applications requiring a stable and reliable power supply.

Featuring an advanced design, the MIC37150-1.65WR-TR offers a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This characteristic is particularly useful in battery-operated devices where maximizing the usage of the available power is crucial. The regulator operates within a wide input voltage range from 2.25V to 6V, making it versatile for various applications.

The device comes in a compact SOT-223 package, which is suitable for surface-mount technology (SMT) and offers a space-saving solution for densely packed circuit boards. The MIC37150-1.65WR-TR is also equipped with thermal shutdown and current limit protection features, safeguarding the device and the system from excessive temperatures and overcurrent conditions, respectively.

With its fast transient response, the MIC37150-1.65WR-TR can handle rapid changes in load, which is essential for high-performance microprocessors and other digital ICs. Additionally, it has a low ground current, which contributes to its overall efficiency, making it a power-conscious choice for energy-sensitive designs.

The regulator's fixed output voltage is factory set, eliminating the need for external resistors, which simplifies the design and reduces component count. This, along with its high accuracy and stability, makes the MIC37150-1.65WR-TR a reliable power management solution for a wide range of applications including personal computers, peripherals, embedded systems, and portable electronics.

Microchip Technology's commitment to quality ensures that the MIC37150-1.65WR-TR meets the stringent requirements of modern electronic devices, providing designers with a dependable and efficient voltage regulation solution.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess