EN
  • EN
  • DE

MIC3838BMM

Part No MIC3838BMM
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW PUSH-PULL 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Push-Pull Topology Up to 1MHz 10-MSOP
Manufacturer Microchip Technology
Package Bulk
Supply Voltage 8.3V ~ 15V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name MIC3838
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884730-MIC3838BMM
Ultra Librarian 3D Model Ultra Librarian MIC3838BMM CAD Model

Description

Microchip Technology's MIC3838BMM - A Compact, High-Efficiency Power Module

The MIC3838BMM is a state-of-the-art power module designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This power module is a testament to Microchip's commitment to providing innovative solutions that meet the needs of modern electronic systems.

Key Features:

  • Integrated Power Solution: The MIC3838BMM integrates a PWM controller, MOSFETs, inductor, and associated components into a single package, simplifying the design process and reducing the overall footprint on the PCB.
  • High Efficiency: With its advanced design, this power module achieves high efficiency, which is crucial for maintaining thermal performance and prolonging the life of electronic components.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific requirements of the application, providing designers with flexibility in their power supply design.
  • Thermal Management: The MIC3838BMM is designed with optimal thermal performance in mind, featuring an exposed pad for improved heat dissipation.
  • Compact Size: The module's compact size makes it an excellent choice for space-constrained applications, such as portable devices and embedded systems.

Applications:

The MIC3838BMM is versatile and can be used across a wide range of applications, including:

  • Telecommunications
  • Networking equipment
  • Industrial systems
  • Portable and battery-powered devices

Technical Specifications:

The technical specifications of the MIC3838BMM include:

  • Input Voltage Range: 4.5V to 28V
  • Output Voltage Range: 0.8V to 5.5V
  • Output Current: 3A
  • Switching Frequency: 500kHz
  • Package: QFN-24

For designers looking for a reliable and efficient power solution, the MIC3838BMM from Microchip Technology offers an excellent blend of performance, size, and ease of use. With its integrated components and adjustable features, it stands out as a top choice for powering today's sophisticated electronic devices.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess