EN
  • EN
  • DE

MIC38C44AYM

Part No MIC38C44AYM
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 20 V
Duty Cycle 50%
Frequency - Switching 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 058665-MIC38C44AYM
Ultra Librarian 3D Model Ultra Librarian MIC38C44AYM CAD Model

Description

The MIC38C44AYM is a high-performance, BiCMOS current-mode pulse width modulator (PWM) controller from Microchip Technology. Designed to offer a reliable and efficient solution for power supply management, this integrated circuit is particularly well-suited for a variety of applications, including switched-mode power supplies, DC-DC converters, and other power conversion systems.

Key Features

  • High-Frequency Operation: The MIC38C44AYM is capable of operating at frequencies up to 1 MHz, making it suitable for applications requiring high switching frequencies, which can lead to smaller component sizes and reduced overall footprint.
  • Low Start-Up Current: This device requires a low start-up current of typically 500 µA, which enhances efficiency, especially in battery-powered applications where power conservation is critical.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is precisely trimmed, ensuring reliable and consistent timing characteristics across the entire range of the device.
  • High Current Totem Pole Output: The totem pole output is capable of sourcing or sinking high peak current, up to 1.5 A, which is ideal for driving power MOSFETs or IGBTs directly.
  • Low Cross-Conduction Protection: The MIC38C44AYM features a built-in cross-conduction protection system that prevents simultaneous conduction of both the high-side and low-side switches, enhancing the reliability of the power stage.

Applications

The versatile nature of the MIC38C44AYM makes it an excellent choice for a wide range of applications, including:

  • Telecommunications equipment
  • Computer power supplies
  • Industrial power systems
  • Automotive electronics
  • Portable battery-powered devices

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The MIC38C44AYM is no exception, and it is manufactured to meet the highest industry standards. With its robust design and advanced BiCMOS technology, this PWM controller is designed to perform reliably in the most demanding environments.

Package Information

The MIC38C44AYM is available in a SOIC-8 package, providing a compact solution for space-constrained applications. Its surface-mount package allows for efficient assembly and integration into a wide variety of system designs.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8046
ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7969 $62.8915
80+ $1.4745 $117.9600
125+ $1.4284 $178.5500
170+ $1.3823 $234.9910
220+ $1.3363 $293.9860
290+ $1.1980 $347.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess