EN
  • EN
  • DE

MIC39501-1.8WT

Part No MIC39501-1.8WT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 5A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package TO-220-5
Case / Package TO-220-5
Family Name MIC39501
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC39501-1.8WT-ND, MIC3950118WT, 576-2310, 1611-MIC39501-1.8WT
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884734-MIC39501-1.8WT
Ultra Librarian 3D Model Ultra Librarian MIC39501-1.8WT CAD Model

Description

Introducing the MIC39501-1.8WT from Microchip Technology

The MIC39501-1.8WT is a high-performance, low-dropout linear voltage regulator from Microchip Technology, designed to deliver a fixed output of 1.8 volts. This robust component is an ideal solution for stabilizing voltage in a wide range of electronic applications, providing both precision and reliability to your power management systems.

With an impressive output current capability of up to 1.5A, this regulator can handle demanding loads while maintaining a low voltage drop, ensuring efficient operation even in the most challenging conditions. The MIC39501-1.8WT boasts excellent transient response, which is critical for applications where the load conditions change rapidly and require a stable power supply.

Key Features:

  • Fixed 1.8V Output: Delivers a steady and accurate voltage, perfect for sensitive electronic circuits.
  • High Current Capability: Capable of supplying up to 1.5A, making it suitable for high-power applications.
  • Low Dropout Voltage: Ensures efficient operation by minimizing the voltage difference between the input and output.
  • Fast Transient Response: Quickly responds to changes in load, providing stable power supply to your devices.
  • Thermal Overload Protection: Features built-in safety mechanisms to prevent damage from overheating.
  • Short Circuit Protection: Offers additional security by protecting against circuit malfunctions.
  • Adjustable Output: While the default output is set to 1.8V, it can be adjusted with external resistors for flexible applications.

The MIC39501-1.8WT is packaged in a thermally enhanced 5-Pin TO-220 package, which is designed to optimize heat dissipation, ensuring the regulator operates within its temperature range for enhanced durability and performance longevity. Its robust design makes it an excellent choice for industrial applications, including but not limited to, embedded systems, networking equipment, and server farms.

Whether you are designing a new power system or upgrading an existing one, the MIC39501-1.8WT by Microchip Technology is a reliable component that will help ensure the stability and efficiency of your power supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess