EN
  • EN
  • DE

MIC4424CWM TR

Part No MIC4424CWM TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description MIC4424CWM  TR, DUAL 3A-PEAK LOW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type MOSFET (N-Channel, P-Channel)
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
Rise / Fall Time (Typ) 28ns, 32ns
Temperature Range - Operating 0°C ~ 150°C (TJ)
Mounting Type Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1540424-MIC4424CWM TR
Ultra Librarian 3D Model Ultra Librarian MIC4424CWM TR CAD Model

Description

N

You May Also Be Interested in

Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess