EN
  • EN
  • DE
  • IT

MIC45205-2YMP-T1

Part No MIC45205-2YMP-T1
Manufacturer Microchip Technology
Catalog External/Internal (Off - Board) DC DC Converters
Description DC DC CONVERTER 0.8-5.5V 33W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 26V
Voltage - Output 1 0.8 ~ 5.5V
Current - Output (Max) 6A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, SCP
Operating Temperature -40°C ~ 125°C
Efficiency 93%
Mounting Type Surface Mount
Package / Case 52-PowerBFQFN
Size / Dimension 0.31" L x 0.31" W x 0.12" H (8.0mm x 8.0mm x 3.0mm)
Supplier Device Package 52-QFN (8x8)
Ultra Librarian 3D Model Ultra Librarian MIC45205-2YMP-T1 CAD Model

You May Also Be Interested in

Microchip Technology
DC DC CONVERTER 0.8-5.5V 33W
Need more? Email Us
MORNSUN Science& Technology Ltd.
DC/DC CONVERTER 24V 150W
Lowest to $79.5826
OmniOn Power™
DC DC CONVERTER 0.6-5.5V 66W
Need more? Email Us
Texas Instruments
DC DC CONVERTER 0.6-3.6V
Need more? Email Us
Monolithic Power Systems Inc.
6V INPUT, 3.5MHZ,1.2A SYNCHRONOU
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V
Lowest to $11.4370
Monolithic Power Systems Inc.
5.5V, 0.6A, INPUT STEP-DOWN MODU
Need more? Email Us
Maxim Integrated
DC DC CONVERTER 0.9-12V
Lowest to $17.9436
Texas Instruments
DC DC CONVERTER -15 TO -3.3V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess