EN
  • EN
  • DE

MIC4576-3.3WU-TR

Part No MIC4576-3.3WU-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 1076628-MIC4576-3.3WU-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4576-3.3WU-TR CAD Model

Description

Product Overview: MIC4576-3.3WU-TR by Microchip Technology

The MIC4576-3.3WU-TR is a robust and efficient voltage regulator integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular component is part of the MIC4576 series, which is well-regarded for its performance in a variety of applications, ranging from consumer electronics to industrial systems.

Key Features

  • Output Voltage: The MIC4576-3.3WU-TR provides a fixed output voltage of 3.3V, which is ideal for logic-level power supplies and various digital circuits that require a stable 3.3V supply.
  • High Efficiency: This regulator offers high efficiency, which minimizes energy loss as heat and is beneficial for reducing power consumption and improving system reliability.
  • Output Current: Capable of delivering up to 3A of continuous output current, it can power a wide range of devices and components without the need for an external heatsink under normal conditions.
  • Wide Input Voltage Range: It can operate with an input voltage range from 4.5V to 7V, allowing for flexibility in various power supply configurations.
  • Thermal Overload Protection: The built-in thermal overload protection feature ensures that the device operates within safe temperature limits, preventing damage from overheating.
  • Short Circuit Protection: The MIC4576-3.3WU-TR also includes short circuit protection to safeguard the regulator and the downstream components from potential damage due to short circuits.
  • Package: This regulator comes in a TO-263 (D2PAK) package, which is suitable for surface mount technology (SMT) and offers good thermal performance.

Applications

The MIC4576-3.3WU-TR is versatile and can be used in various applications, including:

  • Power supplies for microprocessors and DSPs
  • Memory, logic, and motherboard power supplies
  • Industrial equipment
  • Telecommunications infrastructure
  • Battery-powered devices

With its reliable performance and protective features, the MIC4576-3.3WU-TR from Microchip Technology is a solid choice for designers looking for a dependable voltage regulator capable of meeting the rigorous demands of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3634 $56.8170
11+ $9.3239 $102.5629
17+ $9.0325 $153.5525
23+ $8.7411 $201.0453
30+ $8.4498 $253.4940
40+ $7.5756 $303.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess