Product Overview: MIC4576-5.0WU from Microchip Technology
The MIC4576-5.0WU is a robust and efficient voltage regulator integrated circuit (IC) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to deliver a fixed output voltage of 5.0V, this regulator is an ideal solution for a wide range of applications that require a stable and reliable power supply.
Key Features
- Output Voltage: Provides a fixed output of 5.0V, which is suitable for powering standard logic ICs and microcontrollers.
- High Efficiency: The device operates with high efficiency, reducing the amount of heat generated and improving the overall performance of the system.
- Output Current: Capable of delivering up to 3A of continuous output current, making it suitable for high-current applications.
- Thermal Protection: Equipped with thermal shutdown circuitry that protects the IC from damage due to overheating.
- Wide Input Voltage Range: Accepts a broad range of input voltages, from 4.5V to 24V, allowing for flexibility in various power supply configurations.
- Low Dropout: Features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- Package: The MIC4576-5.0WU comes in a TO-263 (D2PAK) package, which is known for its excellent power dissipation characteristics.
Applications
The MIC4576-5.0WU is versatile in its applications, serving a range of industries and products. It is commonly used in:
- Power supplies for embedded systems
- Consumer electronics
- Automotive electronics
- Telecommunications equipment
- Industrial control systems
With its combination of reliability, efficiency, and versatility, the MIC4576-5.0WU is a top choice for engineers and designers looking for a dependable voltage regulator for their power management needs. Microchip Technology's commitment to quality ensures that this product not only meets but exceeds the stringent requirements of modern electronic devices.