EN
  • EN
  • DE

MIC4576BU TR

Part No MIC4576BU TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A TO263-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Part Status Obsolete (End Of Life)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Maximum Input Voltage 36V
Voltage - Output (Min/Fixed) 1.23V
Maximum Output Voltage 33V
Current - Output 3A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263-5
Part Number Series MIC4576
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809225-MIC4576BU TR
Ultra Librarian 3D Model Ultra Librarian MIC4576BU TR CAD Model

Description

The MIC4576BU TR from Microchip Technology is a high-performance, easy-to-use, 3A buck regulator which is highly efficient and offers a high level of integration, making it a perfect solution for various applications. This voltage regulator is designed to provide a simple, yet effective, method for converting higher voltages down to a lower voltage with excellent power efficiency and thermal performance.

Key Features:

  • Output Current: The MIC4576 is capable of delivering up to 3A of continuous output current, which makes it suitable for high-power applications.
  • Input Voltage Range: It operates over a wide input voltage range from 4.5V to 24V, allowing it to be used in multiple system configurations and with various input sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.23V to 20V, providing the flexibility needed to power a wide range of devices.
  • High Efficiency: With its integrated switch, the MIC4576 offers a typical efficiency greater than 85%, reducing power loss and heat generation.
  • Thermal Protection: The device includes thermal shutdown protection that helps prevent damage from overheating, ensuring reliable operation under varying conditions.
  • Frequency Operation: It operates at a fixed frequency of 200kHz, which allows for a smaller inductor and capacitors, resulting in a compact power supply design.
  • Package: The regulator is available in a TO-220-5 package, which is known for its robustness and excellent thermal performance.

Applications:

The MIC4576BU TR is ideal for a variety of applications including but not limited to:

  • High-power density applications
  • Simple high-efficiency power supplies
  • Pre-regulator for linear regulators
  • 5V to 3.3V step-down converters
  • Battery chargers
  • Consumer electronics
  • Telecommunications equipment

With its combination of features, the MIC4576BU TR from Microchip Technology offers a versatile and reliable solution for your power regulation needs, ensuring efficient operation and a long lifespan for your electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1280 $57.7920
35+ $3.3876 $118.5660
53+ $3.2814 $173.9142
73+ $3.1763 $231.8699
95+ $3.0700 $291.6500
126+ $2.7524 $346.8024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess